Vishay Intertechnology, Inc. Automotive 10uH 100KHz 4A Inductor and Choke IHLP2525CZER100M1A

Description
Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 4A 0.0712Ohm DCR 2525 Automotive T/R Product overview: IHLP2525CZER100M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER100M1 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 4A 0.0712Ohm DCR 2525 Automotive T/R Product overview: IHLP2525CZER100M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER100M1 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 10uH 100KHz 4A Inductor and Choke - 71-IHLP2525CZER100M1A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 10uH 100KHz 4A Inductor and Choke
71-IHLP2525CZER100M1A
Automotive 10uH 100KHz 4A Inductor and Choke 71-IHLP2525CZER100M1A
Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 4A 0.0712Ohm DCR 2525 Automotive T/R Product overview: IHLP2525CZER100M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER100M1 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 4A 0.0712Ohm DCR 2525 Automotive T/R Product overview: IHLP2525CZER100M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER100M1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP2525CZER100M1ATR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 4A 71.2mOhm Max Nonstandard

10µH Shielded Inductor 4A 71.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZER100M1ACT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 4A 71.2mOhm Max Nonstandard

10µH Shielded Inductor 4A 71.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525CZER100M1ADKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 4A 71.2mOhm Max Nonstandard

10µH Shielded Inductor 4A 71.2mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525CZER100M1A
825728-IHLP2525CZER100M1A
Fixed Inductors - IHLP2525CZER100M1A 825728-IHLP2525CZER100M1A
Manufacturer: Vishay Win Source Part Number: 825728-IHLP2525CZER1 00M1A Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 825728-IHLP2525CZER100M1A
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Inductor, 10Uh, Shielded, 4A Rohs Compliant Vishay - 62AJ4041 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 4A Rohs Compliant Vishay
62AJ4041
Inductor, 10Uh, Shielded, 4A Rohs Compliant Vishay 62AJ4041
INDUCTOR, 10UH, SHIELDED, 4A ROHS COMPLIANT: YES

INDUCTOR, 10UH, SHIELDED, 4A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP2525CZER100M1A 541-IHLP2525CZER100M1ATR-ND 825728-IHLP2525CZER100M1A 62AJ4041
Product Name Automotive 10uH 100KHz 4A Inductor and Choke Fixed Inductors Fixed Inductors - IHLP2525CZER100M1A Inductor, 10Uh, Shielded, 4A Rohs Compliant Vishay
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers