FIXED IND 3.3UH 6A 30 MOHM SMD
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 565258 | 541-IHLP2525CZEK3R3M01TR-ND |
| Product Name | Surface Mount Inductors | Fixed Inductors |
| Inductance Range | 3.3 microH | |
| Rated DC Current | 6000 milliamps | 13500 milliamps |
| Standards and Certifications | RoHS | |
| EIA Case Size | EK | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |