Vishay Intertechnology, Inc. Fixed Inductors IHLP2525CZEK1R0M8A

Description
FIXED IND 1UH 12A 8.45 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 1UH 12A 8.45 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP2525CZEK1R0M8ATR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 12A 8.45 MOHM SMD

FIXED IND 1UH 12A 8.45 MOHM SMD

Buy Now Datasheet
Surface Mount Inductors - 565007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
565007
Surface Mount Inductors 565007
Vishay IHLP2525CZEK1R0M8A

Vishay IHLP2525CZEK1R0M8A

Supplier's Site
Surface Mount Inductors - 565008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
565008
Surface Mount Inductors 565008
Vishay IHLP2525CZEK1R0M8A

Vishay IHLP2525CZEK1R0M8A

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP2525CZEK1R0M8ATR-ND 565007
Product Name Fixed Inductors Surface Mount Inductors
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.068uH 250MHz 0.1A Inductor and Choke - 71-0402CS-68NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0680 microH
Inductance Tolerance 2 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-408R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3163-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers