Vishay Intertechnology, Inc. Fixed Inductors - IHLP2525BDRZ100M01 IHLP2525BDRZ100M01

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064787-IHLP2525BDRZ 100M01 Termination: SMD/SMT Length: 6.86 mm Shielding: Shielded Inductance: 10 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Self Resonant Frequency: 5 MHz Composition: Wirewound Height: 2.4 mm Width: 6.47 mm Categories: Fixed Inductors DC Resistance (DCR): 129 mΩ Case / Package: 2525 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Max DC Current: 7 A RoHS: Compliant Min Operating Temperature: -55 °C RMS Current (Irms): 2.5 A Saturation Current: 7 A Series Resistance: 129 mΩ
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064787-IHLP2525BDRZ 100M01 Termination: SMD/SMT Length: 6.86 mm Shielding: Shielded Inductance: 10 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Self Resonant Frequency: 5 MHz Composition: Wirewound Height: 2.4 mm Width: 6.47 mm Categories: Fixed Inductors DC Resistance (DCR): 129 mΩ Case / Package: 2525 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Max DC Current: 7 A RoHS: Compliant Min Operating Temperature: -55 °C RMS Current (Irms): 2.5 A Saturation Current: 7 A Series Resistance: 129 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP2525BDRZ100M01 - 1064787-IHLP2525BDRZ100M01 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525BDRZ100M01
1064787-IHLP2525BDRZ100M01
Fixed Inductors - IHLP2525BDRZ100M01 1064787-IHLP2525BDRZ100M01
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064787-IHLP2525BDRZ 100M01 Termination: SMD/SMT Length: 6.86 mm Shielding: Shielded Inductance: 10 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Self Resonant Frequency: 5 MHz Composition: Wirewound Height: 2.4 mm Width: 6.47 mm Categories: Fixed Inductors DC Resistance (DCR): 129 mΩ Case / Package: 2525 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Max DC Current: 7 A RoHS: Compliant Min Operating Temperature: -55 °C RMS Current (Irms): 2.5 A Saturation Current: 7 A Series Resistance: 129 mΩ

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064787-IHLP2525BDRZ100M01
Termination: SMD/SMT
Length: 6.86 mm
Shielding: Shielded
Inductance: 10 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Self Resonant Frequency: 5 MHz
Composition: Wirewound
Height: 2.4 mm
Width: 6.47 mm
Categories: Fixed Inductors
DC Resistance (DCR): 129 mΩ
Case / Package: 2525
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Max DC Current: 7 A
RoHS: Compliant
Min Operating Temperature: -55 °C
RMS Current (Irms): 2.5 A
Saturation Current: 7 A
Series Resistance: 129 mΩ

Buy Now
10uH 100KHz 2.5A Inductor and Choke - 71-IHLP2525BDRZ100M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 100KHz 2.5A Inductor and Choke
71-IHLP2525BDRZ100M01
10uH 100KHz 2.5A Inductor and Choke 71-IHLP2525BDRZ100M01
Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 2.5A 0.129Ohm DCR 2525 T/R Product overview: IHLP2525BDRZ100M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 2.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525BDRZ100M0 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 2.5A 0.129Ohm DCR 2525 T/R Product overview: IHLP2525BDRZ100M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 2.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525BDRZ100M01 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1064787-IHLP2525BDRZ100M01 71-IHLP2525BDRZ100M01
Product Name Fixed Inductors - IHLP2525BDRZ100M01 10uH 100KHz 2.5A Inductor and Choke
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Range 10 microH 10 microH
DCR 0.1290 ohms
Unlock Full Specs
to access all available technical data