INDUCTOR POWER 0.82UH 10A SMD 820nH 10A 17A 10A - ¦20% Shielded 11.8 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.095"" H (6.86mm x 6.47mm x 2.40mm) Surface Mount Tape & Reel (TR)
820nH Shielded Molded Inductor 10A 11.8mOhm Max Nonstandard
SMD Power Inductor 0.82uH 10A Shielded 2525 Product overview: IHLP2525BDERR82M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.82uH, 10A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.82uH, 10A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525BDERR82M0
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP2525BDERR82M01 | IHLP2525BDERR82M01-ND | 71-IHLP2525BDERR82M01 |
| Product Name | INDUCTOR POWER 0.82UH 10A SMD 820nH 10A 17A 10A - ¦20% Shielded 11.8 mOhm Max | Fixed Inductors | SMD 0.82uH 10A Inductor and Choke |
| Application | General Purpose | ||
| Inductance Range | 0.8200 microH | 0.8200 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.0118 ohms | 0.0118 ohms | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |