100nH Shielded Molded Inductor 30A 1.7mOhm Max Nonstandard
100nH Shielded Molded Inductor 30A 1.7mOhm Max Nonstandard
100nH Shielded Molded Inductor 30A 1.7mOhm Max Nonstandard
SMD Inductor, 100nH, 30A, 1.7mR DCR, Shielded, 2525 Product overview: IHLP2525BDERR10M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 30A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525BDERR10M0
INDUCTOR POWER 0.1UH 30A SMD 100nH 30A 50A 30A - ¦20% Shielded 1.7 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.095"" H (6.86mm x 6.47mm x 2.40mm) Surface Mount Tape & Reel (TR)
Inductor,Non-Specifi
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP2525BDERR10M01DKR-ND | 71-IHLP2525BDERR10M01 | IHLP2525BDERR10M01 | 52M3769 |
| Product Name | Fixed Inductors | SMD 30A Inductor and Choke | INDUCTOR POWER 0.1UH 30A SMD 100nH 30A 50A 30A - ¦20% Shielded 1.7 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.095"" H (6.86mm x 6.47mm x 2.40mm) Surface Mount Tape & Reel (TR) | Inductor,non-Specified,100Nh,20+% Tol,20-% Tol,2725-Case Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount Technology | |||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0017 ohms | 0.0017 ohms |