Vishay Precision Group SMD 8.2uH 3A Inductor and Choke IHLP2525BDER8R2M01

Description
SMD Shielded Inductor 8.2uH 20% 3A 106mR DCR 2525 Product overview: IHLP2525BDER8R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2uH, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2uH, 3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525BDER8R2M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Shielded Inductor 8.2uH 20% 3A 106mR DCR 2525 Product overview: IHLP2525BDER8R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2uH, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2uH, 3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525BDER8R2M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8.2uH 3A Inductor and Choke - 71-IHLP2525BDER8R2M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2uH 3A Inductor and Choke
71-IHLP2525BDER8R2M01
SMD 8.2uH 3A Inductor and Choke 71-IHLP2525BDER8R2M01
SMD Shielded Inductor 8.2uH 20% 3A 106mR DCR 2525 Product overview: IHLP2525BDER8R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2uH, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2uH, 3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525BDER8R2M0 1 can be used for catalog matching and distributor lookup.

SMD Shielded Inductor 8.2uH 20% 3A 106mR DCR 2525 Product overview: IHLP2525BDER8R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2uH, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2uH, 3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525BDER8R2M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER 8.2UH 3.0A SMD 8.2¦H 3A 8A 3A - ¦20% Shielded 106 mOhm Max - IHLP2525BDER8R2M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 8.2UH 3.0A SMD 8.2¦H 3A 8A 3A - ¦20% Shielded 106 mOhm Max
IHLP2525BDER8R2M01
INDUCTOR POWER 8.2UH 3.0A SMD 8.2¦H 3A 8A 3A - ¦20% Shielded 106 mOhm Max IHLP2525BDER8R2M01
INDUCTOR POWER 8.2UH 3.0A SMD 8.2¦H 3A 8A 3A - ¦20% Shielded 106 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.095"" H (6.86mm x 6.47mm x 2.40mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 8.2UH 3.0A SMD 8.2¦H 3A 8A 3A - ¦20% Shielded 106 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.095"" H (6.86mm x 6.47mm x 2.40mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525BDER8R2M01
1045198-IHLP2525BDER8R2M01
Fixed Inductors - IHLP2525BDER8R2M01 1045198-IHLP2525BDER8R2M01
Manufacturer: Vishay Win Source Part Number: 1045198-IHLP2525BDER 8R2M01 Packaging: Reel - TR Type: Molded Current Rating: 3A Inductance: 8.2μH Height - Seated (Max): 0.094" (2.40mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 8A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 106 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Vishay
Win Source Part Number: 1045198-IHLP2525BDER8R2M01
Packaging: Reel - TR
Type: Molded
Current Rating: 3A
Inductance: 8.2μH
Height - Seated (Max): 0.094" (2.40mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 8A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 106 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525BDER8R2M01TR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Molded Inductor 3A 106mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 3A 106mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525BDER8R2M01CT-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Molded Inductor 3A 106mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 3A 106mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525BDER8R2M01DKR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Molded Inductor 3A 106mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 3A 106mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 8.2Uh, 8A, Smd; Inductance Vishay - 33R0125 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 8.2Uh, 8A, Smd; Inductance Vishay
33R0125
Inductor, Shielded, 8.2Uh, 8A, Smd; Inductance Vishay 33R0125
INDUCTOR, SHIELDED, 8.2UH, 8A, SMD; Inductance:8.2µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):8A; Product Range:IHLP-2525BD-01 Series; Power Inductor Case:6.86mm x 6.47mm x 2.4mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 8.2UH, 8A, SMD; Inductance:8.2µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):8A; Product Range:IHLP-2525BD-01 Series; Power Inductor Case:6.86mm x 6.47mm x 2.4mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 8.2Uh, 3A; Inductance Vishay - 47M0713 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 8.2Uh, 3A; Inductance Vishay
47M0713
Inductor, Shielded, 8.2Uh, 3A; Inductance Vishay 47M0713
INDUCTOR, SHIELDED, 8.2UH, 3A; Inductance:8.2µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):8A; Product Range:IHLP-2525BD-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 8.2UH, 3A; Inductance:8.2µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):8A; Product Range:IHLP-2525BD-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP2525BDER8R2M01 IHLP2525BDER8R2M01 1045198-IHLP2525BDER8R2M01 541-IHLP2525BDER8R2M01TR-ND 33R0125
Product Name SMD 8.2uH 3A Inductor and Choke INDUCTOR POWER 8.2UH 3.0A SMD 8.2¦H 3A 8A 3A - ¦20% Shielded 106 mOhm Max Fixed Inductors - IHLP2525BDER8R2M01 Fixed Inductors Inductor, Shielded, 8.2Uh, 8A, Smd; Inductance Vishay
Core Material Metal, Composite, Ferrite
Inductance Range 8.2 microH 8.2 microH 8.2 microH 8.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5776-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details