Vishay Precision Group SMD 6.8uH 3.5A Inductor and Choke IHLP2525BDER6R8M01

Description
6.8uH Shielded SMD Inductor, 3.5A, 2525 Case, Composite Core Product overview: IHLP2525BDER6R8M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 3.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525BDER6R8M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6.8uH Shielded SMD Inductor, 3.5A, 2525 Case, Composite Core Product overview: IHLP2525BDER6R8M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 3.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525BDER6R8M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.8uH 3.5A Inductor and Choke - 71-IHLP2525BDER6R8M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8uH 3.5A Inductor and Choke
71-IHLP2525BDER6R8M01
SMD 6.8uH 3.5A Inductor and Choke 71-IHLP2525BDER6R8M01
6.8uH Shielded SMD Inductor, 3.5A, 2525 Case, Composite Core Product overview: IHLP2525BDER6R8M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 3.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525BDER6R8M0 1 can be used for catalog matching and distributor lookup.

6.8uH Shielded SMD Inductor, 3.5A, 2525 Case, Composite Core Product overview: IHLP2525BDER6R8M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 3.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525BDER6R8M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER 6.8UH 3.5A SMD 6.8¦H 3.5A 9A 3.5A - ¦20% Shielded 95 mOhm Max - IHLP2525BDER6R8M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 6.8UH 3.5A SMD 6.8¦H 3.5A 9A 3.5A - ¦20% Shielded 95 mOhm Max
IHLP2525BDER6R8M01
INDUCTOR POWER 6.8UH 3.5A SMD 6.8¦H 3.5A 9A 3.5A - ¦20% Shielded 95 mOhm Max IHLP2525BDER6R8M01
INDUCTOR POWER 6.8UH 3.5A SMD 6.8¦H 3.5A 9A 3.5A - ¦20% Shielded 95 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.095"" H (6.86mm x 6.47mm x 2.40mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 6.8UH 3.5A SMD 6.8¦H 3.5A 9A 3.5A - ¦20% Shielded 95 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.095"" H (6.86mm x 6.47mm x 2.40mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-4337-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4337-1-ND
Fixed Inductors 541-4337-1-ND
6.8µH Shielded Molded Inductor 3.5A 95mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 3.5A 95mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4337-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4337-6-ND
Fixed Inductors 541-4337-6-ND
6.8µH Shielded Molded Inductor 3.5A 95mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 3.5A 95mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4337-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4337-2-ND
Fixed Inductors 541-4337-2-ND
6.8µH Shielded Molded Inductor 3.5A 95mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 3.5A 95mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525BDER6R8M01
874440-IHLP2525BDER6R8M01
Fixed Inductors - IHLP2525BDER6R8M01 874440-IHLP2525BDER6R8M01
Manufacturer: Vishay Win Source Part Number: 874440-IHLP2525BDER6 R8M01 Series: IHLP-2525BD-01 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 95mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-4337-6, IHLP2525BDER6R8M01-N D, 541-4337-2, 541-4337-1

Manufacturer: Vishay
Win Source Part Number: 874440-IHLP2525BDER6R8M01
Series: IHLP-2525BD-01
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 95mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-4337-6, IHLP2525BDER6R8M01-ND, 541-4337-2, 541-4337-1

Buy Now Datasheet
Inductor, 6.8Uh, Shielded, 3.5A; Inductance Vishay - 32AK4075 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Shielded, 3.5A; Inductance Vishay
32AK4075
Inductor, 6.8Uh, Shielded, 3.5A; Inductance Vishay 32AK4075
INDUCTOR, 6.8UH, SHIELDED, 3.5A; Inductance:6.8µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:IHLP-2525BD-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, 6.8UH, SHIELDED, 3.5A; Inductance:6.8µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:IHLP-2525BD-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP2525BDER6R8M01 IHLP2525BDER6R8M01 541-4337-1-ND 874440-IHLP2525BDER6R8M01 32AK4075
Product Name SMD 6.8uH 3.5A Inductor and Choke INDUCTOR POWER 6.8UH 3.5A SMD 6.8¦H 3.5A 9A 3.5A - ¦20% Shielded 95 mOhm Max Fixed Inductors Fixed Inductors - IHLP2525BDER6R8M01 Inductor, 6.8Uh, Shielded, 3.5A; Inductance Vishay
Core Material Metal, Composite, Ferrite
Inductance Range 6.8 microH 6.8 microH 6.8 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2567671 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0020 microH
DCR 0.0900 ohms
View Details
Common Mode Chokes - DKIH-3242-20D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details