Vishay Intertechnology, Inc. Fixed Inductors IHLP2525BDER4R7MA1

Description
FIXED IND 4.7UH 4.5A 63 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 4.7UH 4.5A 63 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP2525BDER4R7MA1-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 4.5A 63 MOHM SMD

FIXED IND 4.7UH 4.5A 63 MOHM SMD

Buy Now Datasheet
Automotive SMD 4.7uH Inductor and Choke - 71-IHLP2525BDER4R7MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 4.7uH Inductor and Choke
71-IHLP2525BDER4R7MA1
Automotive SMD 4.7uH Inductor and Choke 71-IHLP2525BDER4R7MA1
Power Inductors - SMD 4.7uH 20% AEC-Q200 Product overview: IHLP2525BDER4R7MA1 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 4.7uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525BDER4R7MA 1 can be used for catalog matching and distributor lookup.

Power Inductors - SMD 4.7uH 20% AEC-Q200 Product overview: IHLP2525BDER4R7MA1 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 4.7uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525BDER4R7MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP2525BDER4R7MA1-ND 71-IHLP2525BDER4R7MA1
Product Name Fixed Inductors Automotive SMD 4.7uH Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0630 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 55
View Details
Fixed Inductors - DSH-31-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details