Vishay Precision Group Fixed Inductors IHLP2525BDER4R7M01

Description
4.7µH Shielded Molded Inductor 4.5A 63mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 4.5A 63mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2576-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2576-1-ND
Fixed Inductors 541-2576-1-ND
4.7µH Shielded Molded Inductor 4.5A 63mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 4.5A 63mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2576-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2576-2-ND
Fixed Inductors 541-2576-2-ND
4.7µH Shielded Molded Inductor 4.5A 63mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 4.5A 63mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2576-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2576-6-ND
Fixed Inductors 541-2576-6-ND
4.7µH Shielded Molded Inductor 4.5A 63mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 4.5A 63mOhm Max Nonstandard

Buy Now Datasheet
SMD 4.7uH 4.5A Inductor and Choke - 71-IHLP2525BDER4R7M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH 4.5A Inductor and Choke
71-IHLP2525BDER4R7M01
SMD 4.7uH 4.5A Inductor and Choke 71-IHLP2525BDER4R7M01
4.7uH Shielded Power Inductor, 4.5A, 63mR DCR, 2525 SMD Product overview: IHLP2525BDER4R7M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 4.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 4.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525BDER4R7M0 1 can be used for catalog matching and distributor lookup.

4.7uH Shielded Power Inductor, 4.5A, 63mR DCR, 2525 SMD Product overview: IHLP2525BDER4R7M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 4.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 4.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525BDER4R7M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525BDER4R7M01
776704-IHLP2525BDER4R7M01
Fixed Inductors - IHLP2525BDER4R7M01 776704-IHLP2525BDER4R7M01
Manufacturer: Vishay Dale Win Source Part Number: 776704-IHLP2525BDER4 R7M01 Series: IHLP-2525BD-01 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 4.5A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±20% Current - Saturation: 10A Test Frequency: 100kHz Family Name: IHLP-2525BD-01 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 63 mOhm Max Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm) Height - Seated (Maximum): 0.094" (2.40mm) Alternative Parts (Cross-Reference): IHLP2525BDEB4R7MA1; IHLP2525BDER4R7MA1; MMD-06CZ-4R7M-V1; ASPI-0504-4R7K-T; Introduction Date: October 17, 2006 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Vishay Dale
Win Source Part Number: 776704-IHLP2525BDER4R7M01
Series: IHLP-2525BD-01
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 4.5A
Shielding: Shielded
Inductance: 4.7μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 10A
Test Frequency: 100kHz
Family Name: IHLP-2525BD-01
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 63 mOhm Max
Dimension: 0.270" L x 0.255" W (6.86mm x 6.47mm)
Height - Seated (Maximum): 0.094" (2.40mm)
Alternative Parts (Cross-Reference): IHLP2525BDEB4R7MA1; IHLP2525BDER4R7MA1; MMD-06CZ-4R7M-V1; ASPI-0504-4R7K-T;
Introduction Date: October 17, 2006
ECCN: EAR99
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
INDUCTOR POWER 4.7UH 4.5A SMD 4.7¦H 4.5A 10A 4.5A - ¦20% Shielded 63 mOhm Max - IHLP2525BDER4R7M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 4.7UH 4.5A SMD 4.7¦H 4.5A 10A 4.5A - ¦20% Shielded 63 mOhm Max
IHLP2525BDER4R7M01
INDUCTOR POWER 4.7UH 4.5A SMD 4.7¦H 4.5A 10A 4.5A - ¦20% Shielded 63 mOhm Max IHLP2525BDER4R7M01
INDUCTOR POWER 4.7UH 4.5A SMD 4.7¦H 4.5A 10A 4.5A - ¦20% Shielded 63 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.095"" H (6.86mm x 6.47mm x 2.40mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 4.7UH 4.5A SMD 4.7¦H 4.5A 10A 4.5A - ¦20% Shielded 63 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.095"" H (6.86mm x 6.47mm x 2.40mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 4.7Uh, 10A, Smd; Inductance Vishay - 55M4308 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 10A, Smd; Inductance Vishay
55M4308
Inductor, Shielded, 4.7Uh, 10A, Smd; Inductance Vishay 55M4308
INDUCTOR, SHIELDED, 4.7UH, 10A, SMD; Inductance:4.7µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:IHLP-2525BD-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 10A, SMD; Inductance:4.7µH; RMS Current (Irms):4.5A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:IHLP-2525BD-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 4.7Uh, 10A, Smd, Full Reel; Inductance Vishay - 73K0665 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 10A, Smd, Full Reel; Inductance Vishay
73K0665
Inductor, Shielded, 4.7Uh, 10A, Smd, Full Reel; Inductance Vishay 73K0665
INDUCTOR, SHIELDED, 4.7UH, 10A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:IHLP-2525BD-01 Series; Inductor Case / Package:2525 [6363 Metric]RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 10A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):4.5A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:IHLP-2525BD-01 Series; Inductor Case / Package:2525 [6363 Metric]RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - IHLP2525BDER4R7M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP2525BDER4R7M01
Fixed Inductors IHLP2525BDER4R7M01
FIXED IND 4.7UH 4.5A 63 MOHM SMD

FIXED IND 4.7UH 4.5A 63 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2576-1-ND 71-IHLP2525BDER4R7M01 776704-IHLP2525BDER4R7M01 IHLP2525BDER4R7M01 55M4308 73K0665 IHLP2525BDER4R7M01
Product Name Fixed Inductors SMD 4.7uH 4.5A Inductor and Choke Fixed Inductors - IHLP2525BDER4R7M01 INDUCTOR POWER 4.7UH 4.5A SMD 4.7¦H 4.5A 10A 4.5A - ¦20% Shielded 63 mOhm Max Inductor, Shielded, 4.7Uh, 10A, Smd; Inductance Vishay Inductor, Shielded, 4.7Uh, 10A, Smd, Full Reel; Inductance Vishay Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0630 ohms 0.0630 ohms 0.0630 ohms 0.0630 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2104JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1620298 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Common Mode Chokes - 486-3158-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers