INDUCTOR, SHIELDED, 3.3UH, 5A; Inductance:3.3µH; RMS Current (Irms):5A; Inductor Construction:Shielde
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 27AC6615 |
| Product Name | Inductor, Shielded, 3.3Uh, 5A; Inductance Vishay |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 3.3 microH |
| Inductance Tolerance | 20 (+/- %) |
| DCR | 0.0516 ohms |