Vishay Precision Group INDUCTOR POWER 2.2UH 6.5A SMD 2.2¦H 6.5A 14A 6.5A - ¦20% Shielded 34 mOhm Max IHLP2525BDER2R2M01

Description
INDUCTOR POWER 2.2UH 6.5A SMD 2.2¦H 6.5A 14A 6.5A - ¦20% Shielded 34 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.095"" H (6.86mm x 6.47mm x 2.40mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 2.2UH 6.5A SMD 2.2¦H 6.5A 14A 6.5A - ¦20% Shielded 34 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.095"" H (6.86mm x 6.47mm x 2.40mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 2.2UH 6.5A SMD 2.2¦H 6.5A 14A 6.5A - ¦20% Shielded 34 mOhm Max - IHLP2525BDER2R2M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2.2UH 6.5A SMD 2.2¦H 6.5A 14A 6.5A - ¦20% Shielded 34 mOhm Max
IHLP2525BDER2R2M01
INDUCTOR POWER 2.2UH 6.5A SMD 2.2¦H 6.5A 14A 6.5A - ¦20% Shielded 34 mOhm Max IHLP2525BDER2R2M01
INDUCTOR POWER 2.2UH 6.5A SMD 2.2¦H 6.5A 14A 6.5A - ¦20% Shielded 34 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.095"" H (6.86mm x 6.47mm x 2.40mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 2.2UH 6.5A SMD 2.2¦H 6.5A 14A 6.5A - ¦20% Shielded 34 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.095"" H (6.86mm x 6.47mm x 2.40mm) Surface Mount Tape & Reel (TR)

Supplier's Site
SMD 2.2uH 6.5A Inductor and Choke - 71-IHLP2525BDER2R2M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2uH 6.5A Inductor and Choke
71-IHLP2525BDER2R2M01
SMD 2.2uH 6.5A Inductor and Choke 71-IHLP2525BDER2R2M01
2.2uH Shielded SMD Inductor, 6.5A, 34mR DCR, 2525 Case Product overview: IHLP2525BDER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 6.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 6.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525BDER2R2M0 1 can be used for catalog matching and distributor lookup.

2.2uH Shielded SMD Inductor, 6.5A, 34mR DCR, 2525 Case Product overview: IHLP2525BDER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 6.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 6.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525BDER2R2M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525BDER2R2M01
1045196-IHLP2525BDER2R2M01
Fixed Inductors - IHLP2525BDER2R2M01 1045196-IHLP2525BDER2R2M01
Manufacturer: Vishay Win Source Part Number: 1045196-IHLP2525BDER 2R2M01 Packaging: Reel - TR Type: Molded Current Rating: 6.5A Inductance: 2.2μH Height - Seated (Max): 0.094" (2.40mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 14A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 34 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Vishay
Win Source Part Number: 1045196-IHLP2525BDER2R2M01
Packaging: Reel - TR
Type: Molded
Current Rating: 6.5A
Inductance: 2.2μH
Height - Seated (Max): 0.094" (2.40mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 14A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 34 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Fixed Inductors - 541-2574-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2574-6-ND
Fixed Inductors 541-2574-6-ND
2.2µH Shielded Molded Inductor 6.5A 34mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 6.5A 34mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2574-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2574-1-ND
Fixed Inductors 541-2574-1-ND
2.2µH Shielded Molded Inductor 6.5A 34mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 6.5A 34mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2574-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2574-2-ND
Fixed Inductors 541-2574-2-ND
2.2µH Shielded Molded Inductor 6.5A 34mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 6.5A 34mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 2.2Uh, 14A, Smd; Inductance Vishay - 53K4218 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 14A, Smd; Inductance Vishay
53K4218
Inductor, Shielded, 2.2Uh, 14A, Smd; Inductance Vishay 53K4218
INDUCTOR, SHIELDED, 2.2UH, 14A, SMD; Inductance:2.2µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:IHLP-2525BD-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 14A, SMD; Inductance:2.2µH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:IHLP-2525BD-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 2.2Uh, 14A, Smd, Full Reel; Inductance Vishay - 83R8305 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 14A, Smd, Full Reel; Inductance Vishay
83R8305
Inductor, Shielded, 2.2Uh, 14A, Smd, Full Reel; Inductance Vishay 83R8305
INDUCTOR, SHIELDED, 2.2UH, 14A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:IHLP-2525BD-01 Series; Inductor Case / Package:2525 [6363 Metric]RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 14A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:IHLP-2525BD-01 Series; Inductor Case / Package:2525 [6363 Metric]RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - IHLP2525BDER2R2M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP2525BDER2R2M01
Fixed Inductors IHLP2525BDER2R2M01
FIXED IND 2.2UH 6.5A 34 MOHM SMD

FIXED IND 2.2UH 6.5A 34 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP2525BDER2R2M01 71-IHLP2525BDER2R2M01 1045196-IHLP2525BDER2R2M01 541-2574-6-ND 53K4218 83R8305 IHLP2525BDER2R2M01
Product Name INDUCTOR POWER 2.2UH 6.5A SMD 2.2¦H 6.5A 14A 6.5A - ¦20% Shielded 34 mOhm Max SMD 2.2uH 6.5A Inductor and Choke Fixed Inductors - IHLP2525BDER2R2M01 Fixed Inductors Inductor, Shielded, 2.2Uh, 14A, Smd; Inductance Vishay Inductor, Shielded, 2.2Uh, 14A, Smd, Full Reel; Inductance Vishay Fixed Inductors
Application General Purpose RF Choke
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0340 ohms 0.0340 ohms 0.0340 ohms 0.0340 ohms
Core Material Metal, Composite, Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Rod Core Inductor - RC-11 - Triad Magnetics
Specs
Technology Standard
Inductance Range 75 microH
DCR 0.0700 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2823JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details