Vishay Precision Group Inductance Vishay IHLP2525BDER1R0M01.

Description
Inductance:1µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:IHLP-2525BD-01 Series; DC Resistance Max:0.0142ohm; Inductance Tolerance:± 20%; Product Length:6.86mm RoHS Compliant: Yes
Datasheet
Description
Inductance:1µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:IHLP-2525BD-01 Series; DC Resistance Max:0.0142ohm; Inductance Tolerance:± 20%; Product Length:6.86mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 29AC6952 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
29AC6952
Inductance Vishay 29AC6952
Inductance:1µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:IHLP-2525BD-01 Series; DC Resistance Max:0.0142ohm; Inductance Tolerance:± 20%; Product Length:6.86mm RoHS Compliant: Yes

Inductance:1µH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):16A; Product Range:IHLP-2525BD-01 Series; DC Resistance Max:0.0142ohm; Inductance Tolerance:± 20%; Product Length:6.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AC6952
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 1 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0142 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E22E-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-042 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details