Vishay Intertechnology, Inc. Surface Mount Inductors IHLP2525BDEK100M01

Description
Vishay IHLP2525BDEK100M01
Request a Quote Datasheet
Description
Vishay IHLP2525BDEK100M01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7487053P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7487053P
Surface Mount Inductors 7487053P
Vishay IHLP2525BDEK100M01

Vishay IHLP2525BDEK100M01

Supplier's Site
Surface Mount Inductors - 7487053 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7487053
Surface Mount Inductors 7487053
Vishay IHLP2525BDEK100M01

Vishay IHLP2525BDEK100M01

Supplier's Site
Fixed Inductors - 541-IHLP2525BDEK100M01TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 2.5A 129 MOHM SMD

FIXED IND 10UH 2.5A 129 MOHM SMD

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7487053P 7487053 541-IHLP2525BDEK100M01TR-ND
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors
Inductance Range 10 microH 10 microH
DCR 0.1290 ohms 0.1290 ohms
Rated DC Current 2500 milliamps 7000 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 2525 2225 (5664m)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J562SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910576P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.35 ohms
Rated DC Current 410 milliamps
Lead Style Axial
View Details
20000uH 5A 0.1Ohm Inductor and Choke - 839-DKLP-0331-0520 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 20000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers