Vishay Intertechnology, Inc. SMD 0.82uH 8A Inductor and Choke IHLP2525AHERR82M01

Description
SMD Shielded Inductor 0.82uH 20% 8A 15.9mR DCR 2525 Product overview: IHLP2525AHERR82M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.82uH, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.82uH, 8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525AHERR82M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Shielded Inductor 0.82uH 20% 8A 15.9mR DCR 2525 Product overview: IHLP2525AHERR82M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.82uH, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.82uH, 8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525AHERR82M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.82uH 8A Inductor and Choke - 71-IHLP2525AHERR82M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.82uH 8A Inductor and Choke
71-IHLP2525AHERR82M01
SMD 0.82uH 8A Inductor and Choke 71-IHLP2525AHERR82M01
SMD Shielded Inductor 0.82uH 20% 8A 15.9mR DCR 2525 Product overview: IHLP2525AHERR82M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.82uH, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.82uH, 8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525AHERR82M0 1 can be used for catalog matching and distributor lookup.

SMD Shielded Inductor 0.82uH 20% 8A 15.9mR DCR 2525 Product overview: IHLP2525AHERR82M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.82uH, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.82uH, 8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525AHERR82M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP2525AHERR82M01TR-ND - DigiKey
Thief River Falls, MN, United States
820nH Shielded Molded Inductor 8A 15.9mOhm Max Nonstandard

820nH Shielded Molded Inductor 8A 15.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525AHERR82M01CT-ND - DigiKey
Thief River Falls, MN, United States
820nH Shielded Molded Inductor 8A 15.9mOhm Max Nonstandard

820nH Shielded Molded Inductor 8A 15.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525AHERR82M01DKR-ND - DigiKey
Thief River Falls, MN, United States
820nH Shielded Molded Inductor 8A 15.9mOhm Max Nonstandard

820nH Shielded Molded Inductor 8A 15.9mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525AHERR82M01
1045194-IHLP2525AHERR82M01
Fixed Inductors - IHLP2525AHERR82M01 1045194-IHLP2525AHERR82M01
Manufacturer: Vishay Win Source Part Number: 1045194-IHLP2525AHER R82M01 Packaging: Reel - TR Type: Molded Current Rating: 8A Inductance: 820nH Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 17A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 15.9 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Vishay
Win Source Part Number: 1045194-IHLP2525AHERR82M01
Packaging: Reel - TR
Type: Molded
Current Rating: 8A
Inductance: 820nH
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 17A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 15.9 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
INDUCTOR POWER 0.82UH 8A SMD 820nH 8A 17A 8A - ¦20% Shielded 15.9 mOhm Max - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 0.82UH 8A SMD 820nH 8A 17A 8A - ¦20% Shielded 15.9 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR)
IHLP2525AHERR82M01
INDUCTOR POWER 0.82UH 8A SMD 820nH 8A 17A 8A - ¦20% Shielded 15.9 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR) IHLP2525AHERR82M01
INDUCTOR POWER 0.82UH 8A SMD 820nH 8A 17A 8A - ¦20% Shielded 15.9 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 0.82UH 8A SMD 820nH 8A 17A 8A - ¦20% Shielded 15.9 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-IHLP2525AHERR82M01 541-IHLP2525AHERR82M01TR-ND 1045194-IHLP2525AHERR82M01 IHLP2525AHERR82M01
Product Name SMD 0.82uH 8A Inductor and Choke Fixed Inductors Fixed Inductors - IHLP2525AHERR82M01 INDUCTOR POWER 0.82UH 8A SMD 820nH 8A 17A 8A - ¦20% Shielded 15.9 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR)
Core Material Ferrite
Inductance Range 0.8200 microH 0.8200 microH 0.8200 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded Molded; Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.02uH 250MHz 0.42A Inductor and Choke - 71-0402CS-20NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0200 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J224JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details