Vishay Precision Group SMD 0.47uH 11A Inductor and Choke IHLP2525AHERR47M01

Description
SMD Power Inductor 0.47uH 11A Shielded 2525 Product overview: IHLP2525AHERR47M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525AHERR47M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Power Inductor 0.47uH 11A Shielded 2525 Product overview: IHLP2525AHERR47M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525AHERR47M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.47uH 11A Inductor and Choke - 71-IHLP2525AHERR47M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.47uH 11A Inductor and Choke
71-IHLP2525AHERR47M01
SMD 0.47uH 11A Inductor and Choke 71-IHLP2525AHERR47M01
SMD Power Inductor 0.47uH 11A Shielded 2525 Product overview: IHLP2525AHERR47M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525AHERR47M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 0.47uH 11A Shielded 2525 Product overview: IHLP2525AHERR47M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525AHERR47M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-4335-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4335-2-ND
Fixed Inductors 541-4335-2-ND
470nH Shielded Molded Inductor 11A 9.3mOhm Max Nonstandard

470nH Shielded Molded Inductor 11A 9.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4335-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4335-6-ND
Fixed Inductors 541-4335-6-ND
470nH Shielded Molded Inductor 11A 9.3mOhm Max Nonstandard

470nH Shielded Molded Inductor 11A 9.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4335-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4335-1-ND
Fixed Inductors 541-4335-1-ND
470nH Shielded Molded Inductor 11A 9.3mOhm Max Nonstandard

470nH Shielded Molded Inductor 11A 9.3mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 0.47UH 11A SMD 470nH 11A 18A 11A - ¦20% Shielded 9.3 mOhm Max - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 0.47UH 11A SMD 470nH 11A 18A 11A - ¦20% Shielded 9.3 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR)
IHLP2525AHERR47M01
INDUCTOR POWER 0.47UH 11A SMD 470nH 11A 18A 11A - ¦20% Shielded 9.3 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR) IHLP2525AHERR47M01
INDUCTOR POWER 0.47UH 11A SMD 470nH 11A 18A 11A - ¦20% Shielded 9.3 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 0.47UH 11A SMD 470nH 11A 18A 11A - ¦20% Shielded 9.3 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 470Nh, 18A, Smd; Inductance Vishay - 18M2212 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Nh, 18A, Smd; Inductance Vishay
18M2212
Inductor, Shielded, 470Nh, 18A, Smd; Inductance Vishay 18M2212
INDUCTOR, SHIELDED, 470NH, 18A, SMD; Inductance:470nH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:IHLP-2525AH-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 470NH, 18A, SMD; Inductance:470nH; RMS Current (Irms):11A; Inductor Construction:Shielded; Saturation Current (Isat):18A; Product Range:IHLP-2525AH-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 470Nh, 18A, Smd; Inductance Vishay - 83R8303 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Nh, 18A, Smd; Inductance Vishay
83R8303
Inductor, Shielded, 470Nh, 18A, Smd; Inductance Vishay 83R8303
INDUCTOR, SHIELDED, 470NH, 18A, SMD; Inductance:470nH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:IHLP-2525AH-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 470NH, 18A, SMD; Inductance:470nH; RMS Current (Irms):11A; Inductor Construction:Shielded; Saturation Current (Isat):18A; Product Range:IHLP-2525AH-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-IHLP2525AHERR47M01 541-4335-2-ND IHLP2525AHERR47M01 18M2212
Product Name SMD 0.47uH 11A Inductor and Choke Fixed Inductors INDUCTOR POWER 0.47UH 11A SMD 470nH 11A 18A 11A - ¦20% Shielded 9.3 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR) Inductor, Shielded, 470Nh, 18A, Smd; Inductance Vishay
Inductance Range 0.4700 microH 0.4700 microH 0.4700 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - 2176781-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
Specs
Application RF Choke
View Details