Vishay Precision Group Fixed Inductors IHLP2525AHERR33M01

Description
330nH Shielded Molded Inductor 12A 7mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Molded Inductor 12A 7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP2525AHERR33M01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP2525AHERR33M01-ND
Fixed Inductors IHLP2525AHERR33M01-ND
330nH Shielded Molded Inductor 12A 7mOhm Max Nonstandard

330nH Shielded Molded Inductor 12A 7mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 0.33UH 12A SMD 330nH 12A 18A 12A - ¦20% Shielded 7 mOhm Max - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 0.33UH 12A SMD 330nH 12A 18A 12A - ¦20% Shielded 7 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR)
IHLP2525AHERR33M01
INDUCTOR POWER 0.33UH 12A SMD 330nH 12A 18A 12A - ¦20% Shielded 7 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR) IHLP2525AHERR33M01
INDUCTOR POWER 0.33UH 12A SMD 330nH 12A 18A 12A - ¦20% Shielded 7 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 0.33UH 12A SMD 330nH 12A 18A 12A - ¦20% Shielded 7 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR)

Supplier's Site
SMD 12A 7 MOHM Inductor and Choke - 71-IHLP2525AHERR33M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12A 7 MOHM Inductor and Choke
71-IHLP2525AHERR33M01
SMD 12A 7 MOHM Inductor and Choke 71-IHLP2525AHERR33M01
FIXED IND 330NH 12A 7 MOHM SMD Product overview: IHLP2525AHERR33M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12A, 7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12A, 7 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525AHERR33M0 1 can be used for catalog matching and distributor lookup.

FIXED IND 330NH 12A 7 MOHM SMD Product overview: IHLP2525AHERR33M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12A, 7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12A, 7 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525AHERR33M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IHLP2525AHERR33M01-ND IHLP2525AHERR33M01 71-IHLP2525AHERR33M01
Product Name Fixed Inductors INDUCTOR POWER 0.33UH 12A SMD 330nH 12A 18A 12A - ¦20% Shielded 7 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR) SMD 12A 7 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0070 ohms 0.0070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2224JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1048430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-DKFP-A21A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details