Vishay Intertechnology, Inc. Fixed Inductors IHLP2525AHERR22M01

Description
FIXED IND 220NH 14A 5.7 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 220NH 14A 5.7 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP2525AHERR22M01CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220NH 14A 5.7 MOHM SMD

FIXED IND 220NH 14A 5.7 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525AHERR22M01DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220NH 14A 5.7 MOHM SMD

FIXED IND 220NH 14A 5.7 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525AHERR22M01TR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Molded Inductor 14A 5.7mOhm Max Nonstandard

220nH Shielded Molded Inductor 14A 5.7mOhm Max Nonstandard

Buy Now Datasheet
SMD 26A Inductor and Choke - 71-IHLP2525AHERR22M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 26A Inductor and Choke
71-IHLP2525AHERR22M01
SMD 26A Inductor and Choke 71-IHLP2525AHERR22M01
SMD Power Inductor 220nH 26A Shielded 2525 Product overview: IHLP2525AHERR22M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 26A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 26A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525AHERR22M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 220nH 26A Shielded 2525 Product overview: IHLP2525AHERR22M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 26A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 26A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525AHERR22M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER 0.22UH 14A SMD 220nH 14A 26A 14A - ¦20% Shielded 5.7 mOhm Max - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 0.22UH 14A SMD 220nH 14A 26A 14A - ¦20% Shielded 5.7 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR)
IHLP2525AHERR22M01
INDUCTOR POWER 0.22UH 14A SMD 220nH 14A 26A 14A - ¦20% Shielded 5.7 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR) IHLP2525AHERR22M01
INDUCTOR POWER 0.22UH 14A SMD 220nH 14A 26A 14A - ¦20% Shielded 5.7 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 0.22UH 14A SMD 220nH 14A 26A 14A - ¦20% Shielded 5.7 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 541-IHLP2525AHERR22M01CT-ND 71-IHLP2525AHERR22M01 IHLP2525AHERR22M01
Product Name Fixed Inductors SMD 26A Inductor and Choke INDUCTOR POWER 0.22UH 14A SMD 220nH 14A 26A 14A - ¦20% Shielded 5.7 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0057 ohms 0.0057 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-104R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.1200 ohms
View Details
2 suppliers