Vishay Precision Group INDUCTOR POWER 0.1UH 18A SMD 100nH 18A 40A 18A - ¦20% Shielded 3.5 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR) IHLP2525AHERR10M01

Description
INDUCTOR POWER 0.1UH 18A SMD 100nH 18A 40A 18A - ¦20% Shielded 3.5 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 0.1UH 18A SMD 100nH 18A 40A 18A - ¦20% Shielded 3.5 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 0.1UH 18A SMD 100nH 18A 40A 18A - ¦20% Shielded 3.5 mOhm Max - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 0.1UH 18A SMD 100nH 18A 40A 18A - ¦20% Shielded 3.5 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR)
IHLP2525AHERR10M01
INDUCTOR POWER 0.1UH 18A SMD 100nH 18A 40A 18A - ¦20% Shielded 3.5 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR) IHLP2525AHERR10M01
INDUCTOR POWER 0.1UH 18A SMD 100nH 18A 40A 18A - ¦20% Shielded 3.5 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 0.1UH 18A SMD 100nH 18A 40A 18A - ¦20% Shielded 3.5 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-IHLP2525AHERR10M01DKR-ND - DigiKey
Thief River Falls, MN, United States
100nH Shielded Molded Inductor 18A 3.5mOhm Max Nonstandard

100nH Shielded Molded Inductor 18A 3.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525AHERR10M01TR-ND - DigiKey
Thief River Falls, MN, United States
100nH Shielded Molded Inductor 18A 3.5mOhm Max Nonstandard

100nH Shielded Molded Inductor 18A 3.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525AHERR10M01CT-ND - DigiKey
Thief River Falls, MN, United States
100nH Shielded Molded Inductor 18A 3.5mOhm Max Nonstandard

100nH Shielded Molded Inductor 18A 3.5mOhm Max Nonstandard

Buy Now Datasheet
SMD 0.1uH 18A Inductor and Choke - 71-IHLP2525AHERR10M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1uH 18A Inductor and Choke
71-IHLP2525AHERR10M01
SMD 0.1uH 18A Inductor and Choke 71-IHLP2525AHERR10M01
SMD Shielded Power Inductor 0.1uH 18A 3.5mR DCR 2525 Product overview: IHLP2525AHERR10M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uH, 18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.1uH, 18A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525AHERR10M0 1 can be used for catalog matching and distributor lookup.

SMD Shielded Power Inductor 0.1uH 18A 3.5mR DCR 2525 Product overview: IHLP2525AHERR10M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uH, 18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.1uH, 18A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525AHERR10M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP2525AHERR10M01 541-IHLP2525AHERR10M01DKR-ND 71-IHLP2525AHERR10M01
Product Name INDUCTOR POWER 0.1UH 18A SMD 100nH 18A 40A 18A - ¦20% Shielded 3.5 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR) Fixed Inductors SMD 0.1uH 18A Inductor and Choke
Application General Purpose
Inductance Range 0.1000 microH 0.1000 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0035 ohms 0.0035 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1911147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 50
View Details
Common Mode Chokes - 486-3-108-435-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details