3.3µH Shielded Molded Inductor 3.25A 60.1mOhm Max Nonstandard
3.3µH Shielded Molded Inductor 3.25A 60.1mOhm Max Nonstandard
3.3µH Shielded Molded Inductor 3.25A 60.1mOhm Max Nonstandard
INDUCTOR POWER 3.3UH 3.25A SMD 3.3¦H 3.25A 10A 3.25A - ¦20% Shielded 60.1 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR)
FIXED IND 3.3UH 3.25A 60.1 MOHM Product overview: IHLP2525AHER3R3M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 3.25A, 60.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 3.25A, 60.1 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525AHER3R3M0
INDUCTOR, SHIELDED, 3.3UH, 10A, SMD; Inductance:3.3µH; RMS Current (Irms):3.25A; Inductor Construction:Shielde
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP2525AHER3R3M01DKR-ND | IHLP2525AHER3R3M01 | 71-IHLP2525AHER3R3M01 | 34R3957 |
| Product Name | Fixed Inductors | INDUCTOR POWER 3.3UH 3.25A SMD 3.3¦H 3.25A 10A 3.25A - ¦20% Shielded 60.1 mOhm Max | 3.3UH 3.25A 60.1 MOHM Inductor and Choke | Inductor, Shielded, 3.3Uh, 10A, Smd; Inductance Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0601 ohms | 0.0601 ohms |