Vishay Precision Group INDUCTOR POWER 1.5UH 4A SMD 1.5¦H 4A 11.5A 4A - ¦20% Shielded 34 mOhm Max IHLP2525AHER1R5M01

Description
INDUCTOR POWER 1.5UH 4A SMD 1.5¦H 4A 11.5A 4A - ¦20% Shielded 34 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 1.5UH 4A SMD 1.5¦H 4A 11.5A 4A - ¦20% Shielded 34 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 1.5UH 4A SMD 1.5¦H 4A 11.5A 4A - ¦20% Shielded 34 mOhm Max - IHLP2525AHER1R5M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1.5UH 4A SMD 1.5¦H 4A 11.5A 4A - ¦20% Shielded 34 mOhm Max
IHLP2525AHER1R5M01
INDUCTOR POWER 1.5UH 4A SMD 1.5¦H 4A 11.5A 4A - ¦20% Shielded 34 mOhm Max IHLP2525AHER1R5M01
INDUCTOR POWER 1.5UH 4A SMD 1.5¦H 4A 11.5A 4A - ¦20% Shielded 34 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1.5UH 4A SMD 1.5¦H 4A 11.5A 4A - ¦20% Shielded 34 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR)

Supplier's Site
SMD 1.5uH 4A Inductor and Choke - 71-IHLP2525AHER1R5M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5uH 4A Inductor and Choke
71-IHLP2525AHER1R5M01
SMD 1.5uH 4A Inductor and Choke 71-IHLP2525AHER1R5M01
SMD Power Inductor 1.5uH 4A Shielded 2525 Product overview: IHLP2525AHER1R5M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525AHER1R5M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 1.5uH 4A Shielded 2525 Product overview: IHLP2525AHER1R5M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525AHER1R5M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-3043-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-3043-1-ND
Fixed Inductors 541-3043-1-ND
1.5µH Shielded Molded Inductor 4A 34mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 4A 34mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-3043-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-3043-6-ND
Fixed Inductors 541-3043-6-ND
1.5µH Shielded Molded Inductor 4A 34mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 4A 34mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-3043-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-3043-2-ND
Fixed Inductors 541-3043-2-ND
1.5µH Shielded Molded Inductor 4A 34mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 4A 34mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525AHER1R5M01
1045193-IHLP2525AHER1R5M01
Fixed Inductors - IHLP2525AHER1R5M01 1045193-IHLP2525AHER1R5M01
Manufacturer: Vishay Win Source Part Number: 1045193-IHLP2525AHER 1R5M01 Packaging: Reel - TR Type: Molded Current Rating: 4A Inductance: 1.5μH Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 11.5A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 34 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Vishay
Win Source Part Number: 1045193-IHLP2525AHER1R5M01
Packaging: Reel - TR
Type: Molded
Current Rating: 4A
Inductance: 1.5μH
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 11.5A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 34 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Inductor, Shielded, 1.5Uh, 11.5A, Smd; Inductance Vishay - 33R0112 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Uh, 11.5A, Smd; Inductance Vishay
33R0112
Inductor, Shielded, 1.5Uh, 11.5A, Smd; Inductance Vishay 33R0112
INDUCTOR, SHIELDED, 1.5UH, 11.5A, SMD; Inductance:1.5µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):11.5A; Product Range:IHLP-2525AH-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.5UH, 11.5A, SMD; Inductance:1.5µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):11.5A; Product Range:IHLP-2525AH-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP2525AHER1R5M01 71-IHLP2525AHER1R5M01 541-3043-1-ND 1045193-IHLP2525AHER1R5M01 33R0112
Product Name INDUCTOR POWER 1.5UH 4A SMD 1.5¦H 4A 11.5A 4A - ¦20% Shielded 34 mOhm Max SMD 1.5uH 4A Inductor and Choke Fixed Inductors Fixed Inductors - IHLP2525AHER1R5M01 Inductor, Shielded, 1.5Uh, 11.5A, Smd; Inductance Vishay
Application General Purpose RF Choke
Inductance Range 1.5 microH 1.5 microH 1.5 microH 1.5 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0340 ohms 0.0340 ohms 0.0340 ohms
Core Material Metal, Composite, Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567655 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0082 microH
DCR 0.2400 ohms
View Details
Fixed Inductors - 1674-CL1008-2106JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details