Vishay Precision Group Inductance Vishay IHLP2525AHER1R0M01.

Description
Inductance:1µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:IHLP-2525AH-01 Series; DC Resistance Max:0.0183ohm; Inductance Tolerance:± 20%; Product Length:6.86mm RoHS Compliant: Yes
Description
Inductance:1µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:IHLP-2525AH-01 Series; DC Resistance Max:0.0183ohm; Inductance Tolerance:± 20%; Product Length:6.86mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 29AC6950 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
29AC6950
Inductance Vishay 29AC6950
Inductance:1µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:IHLP-2525AH-01 Series; DC Resistance Max:0.0183ohm; Inductance Tolerance:± 20%; Product Length:6.86mm RoHS Compliant: Yes

Inductance:1µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:IHLP-2525AH-01 Series; DC Resistance Max:0.0183ohm; Inductance Tolerance:± 20%; Product Length:6.86mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AC6950
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 1 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0183 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details