Vishay Intertechnology, Inc. Fixed Inductors IHLP2020CZET4R7M11

Description
4.7µH Shielded Molded Inductor 4.5A 60mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 4.5A 60mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-9941-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-9941-2-ND
Fixed Inductors 541-9941-2-ND
4.7µH Shielded Molded Inductor 4.5A 60mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 4.5A 60mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-9941-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
1mH 5A 440V Inductor and Choke - 839-DLFL-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
2 suppliers
0201CT (0603) Low Profile Chip Inductors - 0201CT-0N6 0201CT-0N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details