Vishay Precision Group Fixed Inductors IHLP2020CZERR82M01

Description
820nH Shielded Molded Inductor 9.3A 11.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
820nH Shielded Molded Inductor 9.3A 11.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1265-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1265-2-ND
Fixed Inductors 541-1265-2-ND
820nH Shielded Molded Inductor 9.3A 11.9mOhm Max Nonstandard

820nH Shielded Molded Inductor 9.3A 11.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1265-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1265-1-ND
Fixed Inductors 541-1265-1-ND
820nH Shielded Molded Inductor 9.3A 11.9mOhm Max Nonstandard

820nH Shielded Molded Inductor 9.3A 11.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1265-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1265-6-ND
Fixed Inductors 541-1265-6-ND
820nH Shielded Molded Inductor 9.3A 11.9mOhm Max Nonstandard

820nH Shielded Molded Inductor 9.3A 11.9mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER .82UH 9.3A SMD 820nH 9.3A 13A 9.3A - ¦20% Shielded 11.9 mOhm Max - - General Purpose - 0.216
Anaheim, CA, United States
INDUCTOR POWER .82UH 9.3A SMD 820nH 9.3A 13A 9.3A - ¦20% Shielded 11.9 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«
IHLP2020CZERR82M01
INDUCTOR POWER .82UH 9.3A SMD 820nH 9.3A 13A 9.3A - ¦20% Shielded 11.9 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel« IHLP2020CZERR82M01
INDUCTOR POWER .82UH 9.3A SMD 820nH 9.3A 13A 9.3A - ¦20% Shielded 11.9 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER .82UH 9.3A SMD 820nH 9.3A 13A 9.3A - ¦20% Shielded 11.9 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - IHLP2020CZERR82M01
809036-IHLP2020CZERR82M01
Fixed Inductors - IHLP2020CZERR82M01 809036-IHLP2020CZERR82M01
Manufacturer: Vishay Dale Win Source Part Number: 809036-IHLP2020CZERR 82M01 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 820nH Tolerance: ±20% Current - Saturation: 13A DC Resistance (DCR): 11.9mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.216" L x 0.204" W (5.49mm x 5.18mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 9.3A Inductance Frequency - Test: 100kHz

Manufacturer: Vishay Dale
Win Source Part Number: 809036-IHLP2020CZERR82M01
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 820nH
Tolerance: ±20%
Current - Saturation: 13A
DC Resistance (DCR): 11.9mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.216" L x 0.204" W (5.49mm x 5.18mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.118" (3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 9.3A
Inductance Frequency - Test: 100kHz

Buy Now
SMD 0.82uH 9.3A Inductor and Choke - 71-IHLP2020CZERR82M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.82uH 9.3A Inductor and Choke
71-IHLP2020CZERR82M01
SMD 0.82uH 9.3A Inductor and Choke 71-IHLP2020CZERR82M01
SMD Shielded Power Inductor 0.82uH 20% 9.3A 2020 Product overview: IHLP2020CZERR82M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.82uH, 9.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.82uH, 9.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZERR82M0 1 can be used for catalog matching and distributor lookup.

SMD Shielded Power Inductor 0.82uH 20% 9.3A 2020 Product overview: IHLP2020CZERR82M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.82uH, 9.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.82uH, 9.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZERR82M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 820Nh, 9.3A; Inductance Vishay - 77R1968 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 820Nh, 9.3A; Inductance Vishay
77R1968
Inductor, Shielded, 820Nh, 9.3A; Inductance Vishay 77R1968
INDUCTOR, SHIELDED, 820NH, 9.3A; Inductance:820nH; RMS Current (Irms):9.3A; Inductor Construction:Shielde d; Saturation Current (Isat):13A; Product Range:IHLP-2020CZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 820NH, 9.3A; Inductance:820nH; RMS Current (Irms):9.3A; Inductor Construction:Shielded; Saturation Current (Isat):13A; Product Range:IHLP-2020CZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 820Nh, 9.3A; Inductance Vishay - 56AC1019 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 820Nh, 9.3A; Inductance Vishay
56AC1019
Inductor, Shielded, 820Nh, 9.3A; Inductance Vishay 56AC1019
INDUCTOR, SHIELDED, 820NH, 9.3A; Inductance:820nH; RMS Current (Irms):9.3A; Inductor Construction:Shielde d; Saturation Current (Isat):13A; Product Range:IHLP-2020CZ-01 Series; Power Inductor Case:5.49mm x 5.18mm x 3mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 820NH, 9.3A; Inductance:820nH; RMS Current (Irms):9.3A; Inductor Construction:Shielded; Saturation Current (Isat):13A; Product Range:IHLP-2020CZ-01 Series; Power Inductor Case:5.49mm x 5.18mm x 3mm RoHS Compliant: Yes

Supplier's Site
Inductor, 820Nh, Shielded, 9.3A Rohs Compliant Vishay - 62AJ4037 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 820Nh, Shielded, 9.3A Rohs Compliant Vishay
62AJ4037
Inductor, 820Nh, Shielded, 9.3A Rohs Compliant Vishay 62AJ4037
INDUCTOR, 820NH, SHIELDED, 9.3A ROHS COMPLIANT: YES

INDUCTOR, 820NH, SHIELDED, 9.3A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1265-2-ND IHLP2020CZERR82M01 809036-IHLP2020CZERR82M01 71-IHLP2020CZERR82M01 77R1968 62AJ4037
Product Name Fixed Inductors INDUCTOR POWER .82UH 9.3A SMD 820nH 9.3A 13A 9.3A - ¦20% Shielded 11.9 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel« Fixed Inductors - IHLP2020CZERR82M01 SMD 0.82uH 9.3A Inductor and Choke Inductor, Shielded, 820Nh, 9.3A; Inductance Vishay Inductor, 820Nh, Shielded, 9.3A Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0119 ohms 0.0119 ohms 0.0119 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0600 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC07E130TRSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details