Vishay Intertechnology, Inc. Fixed Inductors IHLP2020CZERR68M5A

Description
680nH Shielded Molded Inductor 11.3A 9.74mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Molded Inductor 11.3A 9.74mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP2020CZERR68M5ACT-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 11.3A 9.74mOhm Max Nonstandard

680nH Shielded Molded Inductor 11.3A 9.74mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2020CZERR68M5ATR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 11.3A 9.74mOhm Max Nonstandard

680nH Shielded Molded Inductor 11.3A 9.74mOhm Max Nonstandard

Buy Now Datasheet
Automotive 0.68uH 100KHz 11.3A Inductor and Choke - 71-IHLP2020CZERR68M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.68uH 100KHz 11.3A Inductor and Choke
71-IHLP2020CZERR68M5A
Automotive 0.68uH 100KHz 11.3A Inductor and Choke 71-IHLP2020CZERR68M5A
Inductor Power Shielded Wirewound 0.68uH 20% 100KHz Powdered Iron 11.3A 0.00974Ohm DCR 2020 Automotive T/R Product overview: IHLP2020CZERR68M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uH, 100KHz, 11.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.68uH, 100KHz, 11.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZERR68M5 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.68uH 20% 100KHz Powdered Iron 11.3A 0.00974Ohm DCR 2020 Automotive T/R Product overview: IHLP2020CZERR68M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uH, 100KHz, 11.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.68uH, 100KHz, 11.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZERR68M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP2020CZERR68M5ACT-ND 71-IHLP2020CZERR68M5A
Product Name Fixed Inductors Automotive 0.68uH 100KHz 11.3A Inductor and Choke
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0097 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176782-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
500uH 630mA Inductor and Choke - 839-DS1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers