Vishay Precision Group SMD 0.68uH 13.5A Inductor and Choke IHLP2020CZERR68M01

Description
SMD Power Inductor 0.68uH 13.5A Shielded 2020 Product overview: IHLP2020CZERR68M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 13.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 13.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZERR68M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Power Inductor 0.68uH 13.5A Shielded 2020 Product overview: IHLP2020CZERR68M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 13.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 13.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZERR68M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.68uH 13.5A Inductor and Choke - 71-IHLP2020CZERR68M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.68uH 13.5A Inductor and Choke
71-IHLP2020CZERR68M01
SMD 0.68uH 13.5A Inductor and Choke 71-IHLP2020CZERR68M01
SMD Power Inductor 0.68uH 13.5A Shielded 2020 Product overview: IHLP2020CZERR68M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 13.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 13.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZERR68M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 0.68uH 13.5A Shielded 2020 Product overview: IHLP2020CZERR68M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 13.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 13.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZERR68M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER .68UH 10.2A SMD 680nH 10.2A 13.5A 10.2A - ¦20% Shielded 8.96 mOhm Max - IHLP2020CZERR68M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER .68UH 10.2A SMD 680nH 10.2A 13.5A 10.2A - ¦20% Shielded 8.96 mOhm Max
IHLP2020CZERR68M01
INDUCTOR POWER .68UH 10.2A SMD 680nH 10.2A 13.5A 10.2A - ¦20% Shielded 8.96 mOhm Max IHLP2020CZERR68M01
INDUCTOR POWER .68UH 10.2A SMD 680nH 10.2A 13.5A 10.2A - ¦20% Shielded 8.96 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER .68UH 10.2A SMD 680nH 10.2A 13.5A 10.2A - ¦20% Shielded 8.96 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1264-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1264-2-ND
Fixed Inductors 541-1264-2-ND
680nH Shielded Molded Inductor 10.2A 8.96mOhm Max Nonstandard

680nH Shielded Molded Inductor 10.2A 8.96mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1264-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1264-1-ND
Fixed Inductors 541-1264-1-ND
680nH Shielded Molded Inductor 10.2A 8.96mOhm Max Nonstandard

680nH Shielded Molded Inductor 10.2A 8.96mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1264-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1264-6-ND
Fixed Inductors 541-1264-6-ND
680nH Shielded Molded Inductor 10.2A 8.96mOhm Max Nonstandard

680nH Shielded Molded Inductor 10.2A 8.96mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 680Nh, 10.2A; Inductance Vishay - 56AC1018 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 680Nh, 10.2A; Inductance Vishay
56AC1018
Inductor, Shielded, 680Nh, 10.2A; Inductance Vishay 56AC1018
INDUCTOR, SHIELDED, 680NH, 10.2A; Inductance:680nH; RMS Current (Irms):10.2A; Inductor Construction:Shielde d; Saturation Current (Isat):13.5A; Product Range:IHLP-2020CZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 680NH, 10.2A; Inductance:680nH; RMS Current (Irms):10.2A; Inductor Construction:Shielded; Saturation Current (Isat):13.5A; Product Range:IHLP-2020CZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 680Nh, 10.2A; Inductance Vishay - 77R1967 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 680Nh, 10.2A; Inductance Vishay
77R1967
Inductor, Shielded, 680Nh, 10.2A; Inductance Vishay 77R1967
INDUCTOR, SHIELDED, 680NH, 10.2A; Inductance:680nH; RMS Current (Irms):10.2A; Inductor Construction:Shielde d; Saturation Current (Isat):13.5A; Product Range:IHLP-2020CZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 680NH, 10.2A; Inductance:680nH; RMS Current (Irms):10.2A; Inductor Construction:Shielded; Saturation Current (Isat):13.5A; Product Range:IHLP-2020CZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP2020CZERR68M01 IHLP2020CZERR68M01 541-1264-2-ND 56AC1018
Product Name SMD 0.68uH 13.5A Inductor and Choke INDUCTOR POWER .68UH 10.2A SMD 680nH 10.2A 13.5A 10.2A - ¦20% Shielded 8.96 mOhm Max Fixed Inductors Inductor, Shielded, 680Nh, 10.2A; Inductance Vishay
Core Material Metal, Composite
Inductance Range 0.6800 microH 0.6800 microH 0.6800 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 3-2176637-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details