Vishay Precision Group INDUCTOR POWER .47UH 14A SMD 470nH 14A 9A 14A - ¦20% Shielded 6 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel« IHLP2020CZERR47M11

Description
INDUCTOR POWER .47UH 14A SMD 470nH 14A 9A 14A - ¦20% Shielded 6 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER .47UH 14A SMD 470nH 14A 9A 14A - ¦20% Shielded 6 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER .47UH 14A SMD 470nH 14A 9A 14A - ¦20% Shielded 6 mOhm Max - - General Purpose - 0.216
Anaheim, CA, United States
INDUCTOR POWER .47UH 14A SMD 470nH 14A 9A 14A - ¦20% Shielded 6 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«
IHLP2020CZERR47M11
INDUCTOR POWER .47UH 14A SMD 470nH 14A 9A 14A - ¦20% Shielded 6 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel« IHLP2020CZERR47M11
INDUCTOR POWER .47UH 14A SMD 470nH 14A 9A 14A - ¦20% Shielded 6 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER .47UH 14A SMD 470nH 14A 9A 14A - ¦20% Shielded 6 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1231-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1231-6-ND
Fixed Inductors 541-1231-6-ND
470nH Shielded Molded Inductor 14A 6mOhm Max Nonstandard

470nH Shielded Molded Inductor 14A 6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1231-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1231-2-ND
Fixed Inductors 541-1231-2-ND
470nH Shielded Molded Inductor 14A 6mOhm Max Nonstandard

470nH Shielded Molded Inductor 14A 6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1231-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1231-1-ND
Fixed Inductors 541-1231-1-ND
470nH Shielded Molded Inductor 14A 6mOhm Max Nonstandard

470nH Shielded Molded Inductor 14A 6mOhm Max Nonstandard

Buy Now Datasheet
SMD 0.47uH 14A Inductor and Choke - 71-IHLP2020CZERR47M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.47uH 14A Inductor and Choke
71-IHLP2020CZERR47M11
SMD 0.47uH 14A Inductor and Choke 71-IHLP2020CZERR47M11
SMD Shielded Inductor 0.47uH 14A 6mR 2020 Product overview: IHLP2020CZERR47M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 14A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZERR47M1 1 can be used for catalog matching and distributor lookup.

SMD Shielded Inductor 0.47uH 14A 6mR 2020 Product overview: IHLP2020CZERR47M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 14A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZERR47M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327616-IHLP2020CZERR47M11 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327616-IHLP2020CZERR47M11
Inductors, Coils, Chokes - Fixed Inductors 1327616-IHLP2020CZERR47M11
Manufacturer: Vishay Dale Win Source Part Number: 1327616-IHLP2020CZER R47M11 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.216" L x 0.204" W (5.49mm x 5.18mm) Inductance: 470 nH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Frequency - Self Resonant: 83MHz DC Resistance (DCR): 6mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 14 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Other Part Number: 2266-IHLP2020CZERR47 M11,541-1231-6,541-1 231-1,541-1231-2 Current - Saturation (Isat): 9A RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327616-IHLP2020CZERR47M11
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.216" L x 0.204" W (5.49mm x 5.18mm)
Inductance: 470 nH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Frequency - Self Resonant: 83MHz
DC Resistance (DCR): 6mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current Rating (Amps): 14 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Other Part Number: 2266-IHLP2020CZERR47M11,541-1231-6,541-1231-1,541-1231-2
Current - Saturation (Isat): 9A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Inductor, Shielded, 470Nh, 14A; Inductance Vishay - 56AC1017 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Nh, 14A; Inductance Vishay
56AC1017
Inductor, Shielded, 470Nh, 14A; Inductance Vishay 56AC1017
INDUCTOR, SHIELDED, 470NH, 14A; Inductance:470nH; RMS Current (Irms):14A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:IHLP-2020CZ-11 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 470NH, 14A; Inductance:470nH; RMS Current (Irms):14A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:IHLP-2020CZ-11 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 470Nh, 14A; Inductance Vishay - 77R1966 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Nh, 14A; Inductance Vishay
77R1966
Inductor, Shielded, 470Nh, 14A; Inductance Vishay 77R1966
INDUCTOR, SHIELDED, 470NH, 14A; Inductance:470nH; RMS Current (Irms):14A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:IHLP-2020CZ-11 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 470NH, 14A; Inductance:470nH; RMS Current (Irms):14A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:IHLP-2020CZ-11 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP2020CZERR47M11 541-1231-6-ND 71-IHLP2020CZERR47M11 1327616-IHLP2020CZERR47M11 56AC1017
Product Name INDUCTOR POWER .47UH 14A SMD 470nH 14A 9A 14A - ¦20% Shielded 6 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel« Fixed Inductors SMD 0.47uH 14A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 470Nh, 14A; Inductance Vishay
Application General Purpose RF Choke
Inductance Range 0.4700 microH 0.4700 microH 0.4700 microH 0.4700 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0060 ohms 0.0060 ohms 0.0060 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-KQ0805TE68NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Power Inductors - 2176638-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Common Mode Chokes - 486-3171-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details