Vishay Intertechnology, Inc. Fixed Inductors IHLP2020CZERR33M8A

Description
330nH Shielded Molded Inductor 16A 5.34mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Molded Inductor 16A 5.34mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP2020CZERR33M8ACT-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Molded Inductor 16A 5.34mOhm Max Nonstandard

330nH Shielded Molded Inductor 16A 5.34mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2020CZERR33M8ATR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Molded Inductor 16A 5.34mOhm Max Nonstandard

330nH Shielded Molded Inductor 16A 5.34mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 330Nh, Shielded, 16A Rohs Compliant Vishay - 73AJ6864 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 330Nh, Shielded, 16A Rohs Compliant Vishay
73AJ6864
Power Inductor, 330Nh, Shielded, 16A Rohs Compliant Vishay 73AJ6864
POWER INDUCTOR, 330NH, SHIELDED, 16A ROHS COMPLIANT: YES

POWER INDUCTOR, 330NH, SHIELDED, 16A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP2020CZERR33M8ACT-ND 73AJ6864
Product Name Fixed Inductors Power Inductor, 330Nh, Shielded, 16A Rohs Compliant Vishay
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0053 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 71.1 to ? microH
Rated DC Current 3400 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details