Manufacturer: Vishay Dale
Win Source Part Number: 1327561-IHLP2020CZER
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.216" L x 0.204" W (5.49mm x 5.18mm)
Inductance: 330 nH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Frequency - Self Resonant: 112MHz
DC Resistance (DCR): 5mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 16.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Other Part Number: 541-1230-6,541-1230-
Current - Saturation (Isat): 9A
RoHS Status: ROHS3 Compliant
330nH Shielded Molded Inductor 16.5A 5mOhm Max Nonstandard
330nH Shielded Molded Inductor 16.5A 5mOhm Max Nonstandard
330nH Shielded Molded Inductor 16.5A 5mOhm Max Nonstandard
SMD Inductor 330nH 9A Shielded 2020 5mR DCR Product overview: IHLP2020CZERR33M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZERR33M1
INDUCTOR POWER .33UH 16.5A SMD 330nH 16.5A 9A 16.5A - ¦20% Shielded 5 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 1327561-IHLP2020CZERR33M11 | 541-1230-2-ND | 71-IHLP2020CZERR33M11 | IHLP2020CZERR33M11 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 9A Inductor and Choke | INDUCTOR POWER .33UH 16.5A SMD 330nH 16.5A 9A 16.5A - ¦20% Shielded 5 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel« |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Application | RF Choke | General Purpose | ||
| Configuration | Fixed | Fixed | ||
| Inductance Range | 0.3300 microH | 0.3300 microH | 0.3300 microH |