Vishay Precision Group Fixed Inductors IHLP2020CZERR10M01

Description
100nH Shielded Molded Inductor 23A 3.16mOhm Max Nonstandard
Request a Quote Datasheet
Description
100nH Shielded Molded Inductor 23A 3.16mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1260-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1260-1-ND
Fixed Inductors 541-1260-1-ND
100nH Shielded Molded Inductor 23A 3.16mOhm Max Nonstandard

100nH Shielded Molded Inductor 23A 3.16mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1260-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1260-6-ND
Fixed Inductors 541-1260-6-ND
100nH Shielded Molded Inductor 23A 3.16mOhm Max Nonstandard

100nH Shielded Molded Inductor 23A 3.16mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1260-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1260-2-ND
Fixed Inductors 541-1260-2-ND
100nH Shielded Molded Inductor 23A 3.16mOhm Max Nonstandard

100nH Shielded Molded Inductor 23A 3.16mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER .10UH 23A SMD 100nH 23A 27A 23A - ¦20% Shielded 3.16 mOhm Max - - General Purpose - 0.216
Anaheim, CA, United States
INDUCTOR POWER .10UH 23A SMD 100nH 23A 27A 23A - ¦20% Shielded 3.16 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«
IHLP2020CZERR10M01
INDUCTOR POWER .10UH 23A SMD 100nH 23A 27A 23A - ¦20% Shielded 3.16 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel« IHLP2020CZERR10M01
INDUCTOR POWER .10UH 23A SMD 100nH 23A 27A 23A - ¦20% Shielded 3.16 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER .10UH 23A SMD 100nH 23A 27A 23A - ¦20% Shielded 3.16 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«

Supplier's Site
SMD 0.1uH 23A Inductor and Choke - 71-IHLP2020CZERR10M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1uH 23A Inductor and Choke
71-IHLP2020CZERR10M01
SMD 0.1uH 23A Inductor and Choke 71-IHLP2020CZERR10M01
SMD Shielded Power Inductor 0.1uH 23A 2020 Product overview: IHLP2020CZERR10M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uH, 23A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.1uH, 23A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZERR10M0 1 can be used for catalog matching and distributor lookup.

SMD Shielded Power Inductor 0.1uH 23A 2020 Product overview: IHLP2020CZERR10M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uH, 23A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.1uH, 23A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZERR10M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-1260-1-ND IHLP2020CZERR10M01 71-IHLP2020CZERR10M01
Product Name Fixed Inductors INDUCTOR POWER .10UH 23A SMD 100nH 23A 27A 23A - ¦20% Shielded 3.16 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel« SMD 0.1uH 23A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0032 ohms 0.0032 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 33.16 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details