INDUCTOR POWER 8.2UH SMD 8.2¦H - - - - ¦20% Shielded - - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Tape & Reel (TR)
8.2µH Shielded Molded Inductor Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHLP2020CZER8R2M01 | IHLP2020CZER8R2M01-ND |
| Product Name | INDUCTOR POWER 8.2UH SMD 8.2¦H - - - - ¦20% Shielded - - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | General Purpose | RF Choke |
| Inductance Range | 8.2 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |