Vishay Intertechnology, Inc. Inductors, Coils, Chokes - Fixed Inductors IHLP2020CZER6R8M5A

Description
Win Source Part Number: 1382297-IHLP2020CZER 6R8M5A Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-2020CZ-5A Type: Molded Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.204" L x 0.204" W (5.18mm x 5.18mm) Inductance: 6.8 µH Height - Seated (Max): 0.118" (3.00mm) Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 18.8MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 111mOhm Max Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. Current Rating (Amps): 3.2 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Current - Saturation (Isat): 2.2A Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382297-IHLP2020CZER 6R8M5A Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-2020CZ-5A Type: Molded Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.204" L x 0.204" W (5.18mm x 5.18mm) Inductance: 6.8 µH Height - Seated (Max): 0.118" (3.00mm) Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 18.8MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 111mOhm Max Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. Current Rating (Amps): 3.2 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Current - Saturation (Isat): 2.2A Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1382297-IHLP2020CZER6R8M5A - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1382297-IHLP2020CZER6R8M5A
Inductors, Coils, Chokes - Fixed Inductors 1382297-IHLP2020CZER6R8M5A
Win Source Part Number: 1382297-IHLP2020CZER 6R8M5A Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-2020CZ-5A Type: Molded Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.204" L x 0.204" W (5.18mm x 5.18mm) Inductance: 6.8 µH Height - Seated (Max): 0.118" (3.00mm) Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 18.8MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 111mOhm Max Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. Current Rating (Amps): 3.2 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Current - Saturation (Isat): 2.2A Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,000 pcs

Win Source Part Number: 1382297-IHLP2020CZER6R8M5A
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-2020CZ-5A
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.204" L x 0.204" W (5.18mm x 5.18mm)
Inductance: 6.8 µH
Height - Seated (Max): 0.118" (3.00mm)
Tolerance: ±20%
Ratings: AEC-Q200
Frequency - Self Resonant: 18.8MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 111mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
Current Rating (Amps): 3.2 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Vishay
Current - Saturation (Isat): 2.2A
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 2,000 pcs

Buy Now Datasheet
Automotive 6.8uH 100KHz 3.2A Inductor and Choke - 71-IHLP2020CZER6R8M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 6.8uH 100KHz 3.2A Inductor and Choke
71-IHLP2020CZER6R8M5A
Automotive 6.8uH 100KHz 3.2A Inductor and Choke 71-IHLP2020CZER6R8M5A
Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Powdered Iron 3.2A 0.111Ohm DCR 2020 Automotive T/R Product overview: IHLP2020CZER6R8M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 100KHz, 3.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 100KHz, 3.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER6R8M5 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Powdered Iron 3.2A 0.111Ohm DCR 2020 Automotive T/R Product overview: IHLP2020CZER6R8M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 100KHz, 3.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 100KHz, 3.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER6R8M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP2020CZER6R8M5ATR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 3.2A 111mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 3.2A 111mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2020CZER6R8M5ACT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 3.2A 111mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 3.2A 111mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1382297-IHLP2020CZER6R8M5A 71-IHLP2020CZER6R8M5A 541-IHLP2020CZER6R8M5ATR-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Automotive 6.8uH 100KHz 3.2A Inductor and Choke Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Application RF Choke
Configuration Fixed Fixed
Inductance Range 6.8 microH
DCR 0.1110 ohms 0.1110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.4500 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-1090-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 50
View Details