INDUCTOR, SHIELDED, 5.6UH, 4.25A; Inductance:5.6µH; RMS Current (Irms):4.25A; Inductor Construction:Shielde
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 23AC5796 |
| Product Name | Inductor, Shielded, 5.6Uh, 4.25A; Inductance Vishay |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 5.6 microH |
| DCR | 0.0706 ohms |