Vishay Intertechnology, Inc. Automotive 4.7uH 100KHz 3.5A Inductor and Choke IHLP2020CZER4R7MA1

Description
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Powdered Iron 3.5A 0.0775Ohm DCR 2020 Automotive T/R Product overview: IHLP2020CZER4R7MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 3.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER4R7MA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Powdered Iron 3.5A 0.0775Ohm DCR 2020 Automotive T/R Product overview: IHLP2020CZER4R7MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 3.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER4R7MA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 4.7uH 100KHz 3.5A Inductor and Choke - 71-IHLP2020CZER4R7MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 4.7uH 100KHz 3.5A Inductor and Choke
71-IHLP2020CZER4R7MA1
Automotive 4.7uH 100KHz 3.5A Inductor and Choke 71-IHLP2020CZER4R7MA1
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Powdered Iron 3.5A 0.0775Ohm DCR 2020 Automotive T/R Product overview: IHLP2020CZER4R7MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 3.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER4R7MA 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Powdered Iron 3.5A 0.0775Ohm DCR 2020 Automotive T/R Product overview: IHLP2020CZER4R7MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 3.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER4R7MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP2020CZER4R7MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 3.5A 77.5mOhm Max Nonstandard

4.7µH Shielded Inductor 3.5A 77.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2020CZER4R7MA1CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 3.5A 77.5mOhm Max Nonstandard

4.7µH Shielded Inductor 3.5A 77.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2020CZER4R7MA1TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 3.5A 77.5mOhm Max Nonstandard

4.7µH Shielded Inductor 3.5A 77.5mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1064786-IHLP2020CZER4R7MA1
Inductors, Coils, Chokes - Fixed Inductors 1064786-IHLP2020CZER4R7MA1
Win Source Part Number: 1064786-IHLP2020CZER 4R7MA1 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-2020CZ-A1 Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 25MHz Package / Case: Nonstandard DC Resistance (DCR): 77.5mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.216" L x 0.204" W (5.49mm x 5.18mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Dale Other Names: 541-IHLP2020CZER4R7M A1DKR,541-IHLP2020CZ ER4R7MA1TR,541-IHLP2 020CZER4R7MA1CT Current - Saturation (Isat): 8.2A

Win Source Part Number: 1064786-IHLP2020CZER4R7MA1
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-2020CZ-A1
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Frequency - Self Resonant: 25MHz
Package / Case: Nonstandard
DC Resistance (DCR): 77.5mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.216" L x 0.204" W (5.49mm x 5.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Other Names: 541-IHLP2020CZER4R7MA1DKR,541-IHLP2020CZER4R7MA1TR,541-IHLP2020CZER4R7MA1CT
Current - Saturation (Isat): 8.2A

Buy Now Datasheet
Fixed Inductors - IHLP2020CZER4R7MA1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP2020CZER4R7MA1
Fixed Inductors IHLP2020CZER4R7MA1
IHLP-2020CZ-A1 4.7 20% ER E3

IHLP-2020CZ-A1 4.7 20% ER E3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP2020CZER4R7MA1 541-IHLP2020CZER4R7MA1DKR-ND 1064786-IHLP2020CZER4R7MA1 IHLP2020CZER4R7MA1
Product Name Automotive 4.7uH 100KHz 3.5A Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Metal Composite Metal Composite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5681-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIT50-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details