Vishay Intertechnology, Inc. Fixed Inductors IHLP2020CZER4R7M5A

Description
4.7µH Shielded Molded Inductor 4.1A 78.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 4.1A 78.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP2020CZER4R7M5ACT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 4.1A 78.3mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 4.1A 78.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2020CZER4R7M5ATR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 4.1A 78.3mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 4.1A 78.3mOhm Max Nonstandard

Buy Now Datasheet
Automotive 4.7uH 100KHz 4.1A Inductor and Choke - 71-IHLP2020CZER4R7M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 4.7uH 100KHz 4.1A Inductor and Choke
71-IHLP2020CZER4R7M5A
Automotive 4.7uH 100KHz 4.1A Inductor and Choke 71-IHLP2020CZER4R7M5A
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Powdered Iron 4.1A 0.0783Ohm DCR 2020 Automotive T/R Product overview: IHLP2020CZER4R7M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 4.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 4.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER4R7M5 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Powdered Iron 4.1A 0.0783Ohm DCR 2020 Automotive T/R Product overview: IHLP2020CZER4R7M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 4.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 4.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER4R7M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP2020CZER4R7M5A
874438-IHLP2020CZER4R7M5A
Fixed Inductors - IHLP2020CZER4R7M5A 874438-IHLP2020CZER4R7M5A
Manufacturer: Vishay Win Source Part Number: 874438-IHLP2020CZER4 R7M5A Series: IHLP-2020CZ-5A Operating Temperature Range: -55°C ~ 155°C Features: Shielded Molded Inductor 78.3mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 541-IHLP2020CZER4R7M 5ATR, 541-IHLP2020CZER4R7M 5ACT

Manufacturer: Vishay
Win Source Part Number: 874438-IHLP2020CZER4R7M5A
Series: IHLP-2020CZ-5A
Operating Temperature Range: -55°C ~ 155°C
Features: Shielded Molded Inductor 78.3mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 541-IHLP2020CZER4R7M5ATR, 541-IHLP2020CZER4R7M5ACT

Buy Now Datasheet
Fixed Inductors - IHLP2020CZER4R7M5A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP2020CZER4R7M5A
Fixed Inductors IHLP2020CZER4R7M5A
FIXED IND 4.7UH 4.1A 78.3MOHM SM

FIXED IND 4.7UH 4.1A 78.3MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP2020CZER4R7M5ACT-ND 71-IHLP2020CZER4R7M5A 874438-IHLP2020CZER4R7M5A IHLP2020CZER4R7M5A
Product Name Fixed Inductors Automotive 4.7uH 100KHz 4.1A Inductor and Choke Fixed Inductors - IHLP2020CZER4R7M5A Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0783 ohms 0.0783 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1910172P - RS Components, Ltd.
Specs
Inductance Range 47 microH
DCR 7 ohms
Rated DC Current 85 milliamps
View Details
500uH 630mA Inductor and Choke - 839-DS1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers