Vishay Intertechnology, Inc. Fixed Inductors IHLP2020CZER4R7M1A

Description
4.7µH Shielded Inductor 4.5A 60mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 4.5A 60mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP2020CZER4R7M1ADKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 4.5A 60mOhm Max Nonstandard

4.7µH Shielded Inductor 4.5A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2020CZER4R7M1ACT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 4.5A 60mOhm Max Nonstandard

4.7µH Shielded Inductor 4.5A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2020CZER4R7M1ATR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 4.5A 60mOhm Max Nonstandard

4.7µH Shielded Inductor 4.5A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - IHLP2020CZER4R7M1A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP2020CZER4R7M1A
Fixed Inductors IHLP2020CZER4R7M1A
IHLP-2020CZ-1A 4.7 20% ER E3

IHLP-2020CZ-1A 4.7 20% ER E3

Supplier's Site Datasheet
Power Inductor, 4.7Uh, Shielded, 3.7A Rohs Compliant Vishay - 47AK6568 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, Shielded, 3.7A Rohs Compliant Vishay
47AK6568
Power Inductor, 4.7Uh, Shielded, 3.7A Rohs Compliant Vishay 47AK6568
POWER INDUCTOR, 4.7UH, SHIELDED, 3.7A ROHS COMPLIANT: YES

POWER INDUCTOR, 4.7UH, SHIELDED, 3.7A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP2020CZER4R7M1ADKR-ND IHLP2020CZER4R7M1A 47AK6568
Product Name Fixed Inductors Fixed Inductors Power Inductor, 4.7Uh, Shielded, 3.7A Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Metal Composite Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J182SAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1670240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 10000 microH
View Details
Magnetically Compensated Choke, compact - DKFP - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 500 to 100000 microH
View Details