Vishay Precision Group Fixed Inductors IHLP2020CZER4R7M11

Description
4.7µH Shielded Molded Inductor 4.5A 60mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 4.5A 60mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1238-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1238-1-ND
Fixed Inductors 541-1238-1-ND
4.7µH Shielded Molded Inductor 4.5A 60mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 4.5A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1238-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1238-6-ND
Fixed Inductors 541-1238-6-ND
4.7µH Shielded Molded Inductor 4.5A 60mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 4.5A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1238-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1238-2-ND
Fixed Inductors 541-1238-2-ND
4.7µH Shielded Molded Inductor 4.5A 60mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 4.5A 60mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP2020CZER4R7M11
921059-IHLP2020CZER4R7M11
Fixed Inductors - IHLP2020CZER4R7M11 921059-IHLP2020CZER4R7M11
Manufacturer: Vishay Win Source Part Number: 921059-IHLP2020CZER4 R7M11 Series: IHLP-2020CZ-11 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 60mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-1238-2, 541-1238-1, 541-1238-6

Manufacturer: Vishay
Win Source Part Number: 921059-IHLP2020CZER4R7M11
Series: IHLP-2020CZ-11
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 60mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-1238-2, 541-1238-1, 541-1238-6

Buy Now Datasheet
INDUCTOR POWER 4.7UH 4.5A SMD 4.7¦H 4.5A 5.2A 4.5A - ¦20% Shielded 60 mOhm Max - IHLP2020CZER4R7M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 4.7UH 4.5A SMD 4.7¦H 4.5A 5.2A 4.5A - ¦20% Shielded 60 mOhm Max
IHLP2020CZER4R7M11
INDUCTOR POWER 4.7UH 4.5A SMD 4.7¦H 4.5A 5.2A 4.5A - ¦20% Shielded 60 mOhm Max IHLP2020CZER4R7M11
INDUCTOR POWER 4.7UH 4.5A SMD 4.7¦H 4.5A 5.2A 4.5A - ¦20% Shielded 60 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 4.7UH 4.5A SMD 4.7¦H 4.5A 5.2A 4.5A - ¦20% Shielded 60 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«

Supplier's Site
Surface Mount Inductors - 2237265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2237265
Surface Mount Inductors 2237265
Vishay IHLP2020CZER4R7M11

Vishay IHLP2020CZER4R7M11

Supplier's Site
4.7uH 4.5A Inductor and Choke - 71-IHLP2020CZER4R7M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7uH 4.5A Inductor and Choke
71-IHLP2020CZER4R7M11
4.7uH 4.5A Inductor and Choke 71-IHLP2020CZER4R7M11
4.7uH Shielded SM Inductor, 4.5A, 60mR DCR, 2020 Product overview: IHLP2020CZER4R7M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 4.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 4.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER4R7M1 1 can be used for catalog matching and distributor lookup.

4.7uH Shielded SM Inductor, 4.5A, 60mR DCR, 2020 Product overview: IHLP2020CZER4R7M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 4.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 4.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER4R7M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Power, 4.7Uh, 3.5A, 20%; Inductance Vishay - 29Y2602 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 4.7Uh, 3.5A, 20%; Inductance Vishay
29Y2602
Inductor, Power, 4.7Uh, 3.5A, 20%; Inductance Vishay 29Y2602
INDUCTOR, POWER, 4.7UH, 3.5A, 20%; Inductance:4.7µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):8.2A; Product Range:IHLP-2020CZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, POWER, 4.7UH, 3.5A, 20%; Inductance:4.7µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):8.2A; Product Range:IHLP-2020CZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site
Inductance Vishay - 77R1978 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
77R1978
Inductance Vishay 77R1978
Inductance:4.7µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):8.2A; Product Range:IHLP-2020CZ-01 Series; Inductor Case / Package:2020 [5050 Metric]; DC Resistance Max:0.0775ohm RoHS Compliant: Yes

Inductance:4.7µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):8.2A; Product Range:IHLP-2020CZ-01 Series; Inductor Case / Package:2020 [5050 Metric]; DC Resistance Max:0.0775ohm RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - IHLP2020CZER4R7M11 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP2020CZER4R7M11
Fixed Inductors IHLP2020CZER4R7M11
FIXED IND 4.7UH 4.5A 60 MOHM SMD

FIXED IND 4.7UH 4.5A 60 MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
IHLP2020CZER4R7M11
Inductors/Coils/Transformers >> Power Inductors IHLP2020CZER4R7M11
4.5A 4.7uH ±20% 5.2A 2020 Power Inductors ROHS

4.5A 4.7uH ±20% 5.2A 2020 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1238-1-ND 921059-IHLP2020CZER4R7M11 IHLP2020CZER4R7M11 2237265 71-IHLP2020CZER4R7M11 29Y2602 77R1978 IHLP2020CZER4R7M11 IHLP2020CZER4R7M11
Product Name Fixed Inductors Fixed Inductors - IHLP2020CZER4R7M11 INDUCTOR POWER 4.7UH 4.5A SMD 4.7¦H 4.5A 5.2A 4.5A - ¦20% Shielded 60 mOhm Max Surface Mount Inductors 4.7uH 4.5A Inductor and Choke Inductor, Power, 4.7Uh, 3.5A, 20%; Inductance Vishay Inductance Vishay Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0600 ohms 0.0600 ohms 0.0600 ohms 0.0775 ohms 0.0600 ohms 0.0540 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CME375-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details