Vishay Intertechnology, Inc. Fixed Inductors IHLP2020CZER3R3M5A

Description
3.3µH Shielded Molded Inductor 5.3A 47mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Molded Inductor 5.3A 47mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP2020CZER3R3M5ATR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 5.3A 47mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 5.3A 47mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2020CZER3R3M5ACT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 5.3A 47mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 5.3A 47mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370667-IHLP2020CZER3R3M5A - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370667-IHLP2020CZER3R3M5A
Inductors, Coils, Chokes - Fixed Inductors 1370667-IHLP2020CZER3R3M5A
Win Source Part Number: 1370667-IHLP2020CZER 3R3M5A Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 37 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: IHLP-2020CZ-5A Package: Tape & Reel (TR) Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.204" L x 0.204" W (5.18mm x 5.18mm) Height - Seated (Max): 0.118" (3.00mm) ECCN: EAR99 Inductance: 3.3 µH Current Rating (Amps): 5.3 A Current - Saturation (Isat): 5.5A Shielding: Shielded DC Resistance (DCR): 47mOhm Max Frequency - Self Resonant: 33.4MHz Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370667-IHLP2020CZER3R3M5A
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 37 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: IHLP-2020CZ-5A
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.204" L x 0.204" W (5.18mm x 5.18mm)
Height - Seated (Max): 0.118" (3.00mm)
ECCN: EAR99
Inductance: 3.3 µH
Current Rating (Amps): 5.3 A
Current - Saturation (Isat): 5.5A
Shielding: Shielded
DC Resistance (DCR): 47mOhm Max
Frequency - Self Resonant: 33.4MHz
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
Automotive 3.3uH 100KHz 5.3A Inductor and Choke - 71-IHLP2020CZER3R3M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3.3uH 100KHz 5.3A Inductor and Choke
71-IHLP2020CZER3R3M5A
Automotive 3.3uH 100KHz 5.3A Inductor and Choke 71-IHLP2020CZER3R3M5A
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Powdered Iron 5.3A 0.047Ohm DCR 2020 Automotive T/R Product overview: IHLP2020CZER3R3M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 5.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 5.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER3R3M5 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Powdered Iron 5.3A 0.047Ohm DCR 2020 Automotive T/R Product overview: IHLP2020CZER3R3M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 5.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 5.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER3R3M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP2020CZER3R3M5ATR-ND 1370667-IHLP2020CZER3R3M5A 71-IHLP2020CZER3R3M5A
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Automotive 3.3uH 100KHz 5.3A Inductor and Choke
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0470 ohms 0.0470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details