Vishay Intertechnology, Inc. Automotive SMD 3.3uH Inductor and Choke IHLP2020CZER3R3M1A

Description
Power Inductors - SMD 3.3uH 20% AEC-Q200 Product overview: IHLP2020CZER3R3M1A from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3.3uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 3.3uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER3R3M1 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - SMD 3.3uH 20% AEC-Q200 Product overview: IHLP2020CZER3R3M1A from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3.3uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 3.3uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER3R3M1 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 3.3uH Inductor and Choke - 71-IHLP2020CZER3R3M1A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 3.3uH Inductor and Choke
71-IHLP2020CZER3R3M1A
Automotive SMD 3.3uH Inductor and Choke 71-IHLP2020CZER3R3M1A
Power Inductors - SMD 3.3uH 20% AEC-Q200 Product overview: IHLP2020CZER3R3M1A from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3.3uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 3.3uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER3R3M1 A can be used for catalog matching and distributor lookup.

Power Inductors - SMD 3.3uH 20% AEC-Q200 Product overview: IHLP2020CZER3R3M1A from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3.3uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 3.3uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER3R3M1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - IHLP2020CZER3R3M1A - 1064785-IHLP2020CZER3R3M1A - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - IHLP2020CZER3R3M1A
1064785-IHLP2020CZER3R3M1A
Fixed Inductors - IHLP2020CZER3R3M1A 1064785-IHLP2020CZER3R3M1A
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064785-IHLP2020CZER 3R3M1A Packaging: Tape and Reel Length: 5.49 mm Inductance: 3.3 µH Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Self Resonant Frequency: 29 MHz Composition: Wirewound Height: 3 mm Categories: Fixed Inductors Case / Package: 2020 Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C RMS Current (Irms): 5.5 A Saturation Current: 7 A Series Resistance: 40.4 mΩ Inductance Tolerance: 20 %

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064785-IHLP2020CZER3R3M1A
Packaging: Tape and Reel
Length: 5.49 mm
Inductance: 3.3 µH
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Self Resonant Frequency: 29 MHz
Composition: Wirewound
Height: 3 mm
Categories: Fixed Inductors
Case / Package: 2020
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
RMS Current (Irms): 5.5 A
Saturation Current: 7 A
Series Resistance: 40.4 mΩ
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP2020CZER3R3M1A 1064785-IHLP2020CZER3R3M1A
Product Name Automotive SMD 3.3uH Inductor and Choke Fixed Inductors - IHLP2020CZER3R3M1A
Technology Power Choke Wirewound
Core Material Composite
Inductance Range 3.3 microH 3.3 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Reel Tape Reel; Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details