Vishay Precision Group Fixed Inductors - IHLP2020CZER3R3M11 IHLP2020CZER3R3M11

Description
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 746187-IHLP2020CZER3 R3M11 Series: IHLP-2020CZ-11 Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 5.5A Shielding: Shielded Inductance: 3.3μH Mounting: SMD Tolerance: ±20% Current - Saturation: 7A Frequency - Self Resonant: 29MHz Test Frequency: 100kHz Size: 0.216" L x 0.204" W (5.49mm x 5.18mm) Family Name: IHLP-2020CZ-11 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 40.4 mOhm Max Manufacturer Homepage: www.vishay.com Height - Seated (Maximum): 0.118" (3.00mm) Alternative Parts (Cross-Reference): IHLP2020CZEB3R3M1A; LVC505040-3R3T-N; LVS505040-3R3T-N; Introduction Date: December 08, 2008 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 746187-IHLP2020CZER3 R3M11 Series: IHLP-2020CZ-11 Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 5.5A Shielding: Shielded Inductance: 3.3μH Mounting: SMD Tolerance: ±20% Current - Saturation: 7A Frequency - Self Resonant: 29MHz Test Frequency: 100kHz Size: 0.216" L x 0.204" W (5.49mm x 5.18mm) Family Name: IHLP-2020CZ-11 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 40.4 mOhm Max Manufacturer Homepage: www.vishay.com Height - Seated (Maximum): 0.118" (3.00mm) Alternative Parts (Cross-Reference): IHLP2020CZEB3R3M1A; LVC505040-3R3T-N; LVS505040-3R3T-N; Introduction Date: December 08, 2008 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLP2020CZER3R3M11
746187-IHLP2020CZER3R3M11
Fixed Inductors - IHLP2020CZER3R3M11 746187-IHLP2020CZER3R3M11
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 746187-IHLP2020CZER3 R3M11 Series: IHLP-2020CZ-11 Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 5.5A Shielding: Shielded Inductance: 3.3μH Mounting: SMD Tolerance: ±20% Current - Saturation: 7A Frequency - Self Resonant: 29MHz Test Frequency: 100kHz Size: 0.216" L x 0.204" W (5.49mm x 5.18mm) Family Name: IHLP-2020CZ-11 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 40.4 mOhm Max Manufacturer Homepage: www.vishay.com Height - Seated (Maximum): 0.118" (3.00mm) Alternative Parts (Cross-Reference): IHLP2020CZEB3R3M1A; LVC505040-3R3T-N; LVS505040-3R3T-N; Introduction Date: December 08, 2008 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Manufacturer: Vishay
Win Source Part Number: 746187-IHLP2020CZER3R3M11
Series: IHLP-2020CZ-11
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 5.5A
Shielding: Shielded
Inductance: 3.3μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 7A
Frequency - Self Resonant: 29MHz
Test Frequency: 100kHz
Size: 0.216" L x 0.204" W (5.49mm x 5.18mm)
Family Name: IHLP-2020CZ-11
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 40.4 mOhm Max
Manufacturer Homepage: www.vishay.com
Height - Seated (Maximum): 0.118" (3.00mm)
Alternative Parts (Cross-Reference): IHLP2020CZEB3R3M1A; LVC505040-3R3T-N; LVS505040-3R3T-N;
Introduction Date: December 08, 2008
ECCN: EAR99
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 3.3uH 7A Inductor and Choke - 71-IHLP2020CZER3R3M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3uH 7A Inductor and Choke
71-IHLP2020CZER3R3M11
SMD 3.3uH 7A Inductor and Choke 71-IHLP2020CZER3R3M11
3.3uH Shielded SMD Inductor, 7A, 2020 Package Product overview: IHLP2020CZER3R3M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER3R3M1 1 can be used for catalog matching and distributor lookup.

3.3uH Shielded SMD Inductor, 7A, 2020 Package Product overview: IHLP2020CZER3R3M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER3R3M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER 3.3UH 5.5A SMD 3.3¦H 5.5A 7A 5.5A - ¦20% Shielded 40.4 mOhm Max - IHLP2020CZER3R3M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3.3UH 5.5A SMD 3.3¦H 5.5A 7A 5.5A - ¦20% Shielded 40.4 mOhm Max
IHLP2020CZER3R3M11
INDUCTOR POWER 3.3UH 5.5A SMD 3.3¦H 5.5A 7A 5.5A - ¦20% Shielded 40.4 mOhm Max IHLP2020CZER3R3M11
INDUCTOR POWER 3.3UH 5.5A SMD 3.3¦H 5.5A 7A 5.5A - ¦20% Shielded 40.4 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 3.3UH 5.5A SMD 3.3¦H 5.5A 7A 5.5A - ¦20% Shielded 40.4 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1237-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1237-6-ND
Fixed Inductors 541-1237-6-ND
3.3µH Shielded Molded Inductor 5.5A 40.4mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 5.5A 40.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1237-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1237-2-ND
Fixed Inductors 541-1237-2-ND
3.3µH Shielded Molded Inductor 5.5A 40.4mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 5.5A 40.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1237-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1237-1-ND
Fixed Inductors 541-1237-1-ND
3.3µH Shielded Molded Inductor 5.5A 40.4mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 5.5A 40.4mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2237264P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2237264P
Surface Mount Inductors 2237264P
Vishay IHLP2020CZER3R3M11

Vishay IHLP2020CZER3R3M11

Supplier's Site
Surface Mount Inductors - 2237263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2237263
Surface Mount Inductors 2237263
Vishay IHLP2020CZER3R3M11

Vishay IHLP2020CZER3R3M11

Supplier's Site
Surface Mount Inductors - 2237264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2237264
Surface Mount Inductors 2237264
Vishay IHLP2020CZER3R3M11

Vishay IHLP2020CZER3R3M11

Supplier's Site
Fixed Inductors - IHLP2020CZER3R3M11 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP2020CZER3R3M11
Fixed Inductors IHLP2020CZER3R3M11
FIXED IND 3.3UH 5.5A 40.4MOHM SM

FIXED IND 3.3UH 5.5A 40.4MOHM SM

Supplier's Site Datasheet
Inductance Vishay - 77R1976 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
77R1976
Inductance Vishay 77R1976
Inductance:3.3µH; RMS Current (Irms):6.3A; Inductor Construction:Shielde d; Saturation Current (Isat):4.7A; Product Range:IHLP-2020CZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.0404ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Inductance:3.3µH; RMS Current (Irms):6.3A; Inductor Construction:Shielded; Saturation Current (Isat):4.7A; Product Range:IHLP-2020CZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.0404ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Ihlp-2020Cz-11 Series, 3.3 H, 20%, Shielded, 0.0404 Ohm, 5.5 A Rohs Compliant Vishay - 33R0106 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-2020Cz-11 Series, 3.3 H, 20%, Shielded, 0.0404 Ohm, 5.5 A Rohs Compliant Vishay
33R0106
Surface Mount Power Inductor, Ihlp-2020Cz-11 Series, 3.3 H, 20%, Shielded, 0.0404 Ohm, 5.5 A Rohs Compliant Vishay 33R0106
Surface Mount Power Inductor, IHLP-2020CZ-11 Series, 3.3 H, 20%, Shielded, 0.0404 ohm, 5.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-2020CZ-11 Series, 3.3 H, 20%, Shielded, 0.0404 ohm, 5.5 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 746187-IHLP2020CZER3R3M11 71-IHLP2020CZER3R3M11 IHLP2020CZER3R3M11 541-1237-6-ND 2237264P IHLP2020CZER3R3M11 77R1976 33R0106
Product Name Fixed Inductors - IHLP2020CZER3R3M11 SMD 3.3uH 7A Inductor and Choke INDUCTOR POWER 3.3UH 5.5A SMD 3.3¦H 5.5A 7A 5.5A - ¦20% Shielded 40.4 mOhm Max Fixed Inductors Surface Mount Inductors Fixed Inductors Inductance Vishay Surface Mount Power Inductor, Ihlp-2020Cz-11 Series, 3.3 H, 20%, Shielded, 0.0404 Ohm, 5.5 A Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Application RF Choke General Purpose
Inductance Range 3.3 microH 3.3 microH 3.3 microH 3.3 microH 3.3 microH 3.3 microH
DCR 0.0404 ohms 0.0404 ohms 0.0404 ohms 0.0404 ohms 0.0404 ohms 0.0404 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0015 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details