3.3uH Shielded SMD Inductor, 8.5A, Composite Core, 2020 Product overview: IHLP2020CZER3R3M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 8.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 8.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER3R3M0
Vishay IHLP2020CZER3R3M01
3.3µH Shielded Molded Inductor 5A 54.7mOhm Max Nonstandard
3.3µH Shielded Molded Inductor 5A 54.7mOhm Max Nonstandard
3.3µH Shielded Molded Inductor 5A 54.7mOhm Max Nonstandard
INDUCTOR, POWER, 3.3UH, 5A, 20%; Inductance:3.3µH; RMS Current (Irms):5A; Inductor Construction:Shielde
INDUCTOR, POWER, 3.3UH, 5A, 20%, FULL REEL; Inductance:3.3µH; RMS Current (Irms):5A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP2020CZER3R3M01 | 7486912P | 7486912 | 541-1269-6-ND | 29Y2601 |
| Product Name | SMD 3.3uH 8.5A Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Inductor, Power, 3.3Uh, 5A, 20%; Inductance Vishay |
| Core Material | Metal, Composite | Metal composite | |||
| Inductance Range | 3.3 microH | 3.3 microH | 3.3 microH | 3.3 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| Molded / Shielded | Shielded | Shielded | Molded; Shielded | Shielded |