Vishay Intertechnology, Inc. Fixed Inductors IHLP2020CZER2R2MA1

Description
2.2µH Shielded Inductor 5.8A 29.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 5.8A 29.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP2020CZER2R2MA1CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 5.8A 29.2mOhm Max Nonstandard

2.2µH Shielded Inductor 5.8A 29.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2020CZER2R2MA1TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 5.8A 29.2mOhm Max Nonstandard

2.2µH Shielded Inductor 5.8A 29.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2020CZER2R2MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 5.8A 29.2mOhm Max Nonstandard

2.2µH Shielded Inductor 5.8A 29.2mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
976033-IHLP2020CZER2R2MA1
Inductors, Coils, Chokes - Fixed Inductors 976033-IHLP2020CZER2R2MA1
Win Source Part Number: 976033-IHLP2020CZER2 R2MA1 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-2020CZ-A1 Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 39MHz Package / Case: Nonstandard DC Resistance (DCR): 29.2mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.216" L x 0.204" W (5.49mm x 5.18mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.8 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Dale Other Names: 541-IHLP2020CZER2R2M A1CT,541-IHLP2020CZE R2R2MA1DKR,541-IHLP2 020CZER2R2MA1TR Current - Saturation (Isat): 10A

Win Source Part Number: 976033-IHLP2020CZER2R2MA1
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-2020CZ-A1
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Frequency - Self Resonant: 39MHz
Package / Case: Nonstandard
DC Resistance (DCR): 29.2mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.216" L x 0.204" W (5.49mm x 5.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.8 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Other Names: 541-IHLP2020CZER2R2MA1CT,541-IHLP2020CZER2R2MA1DKR,541-IHLP2020CZER2R2MA1TR
Current - Saturation (Isat): 10A

Buy Now Datasheet
Automotive 2.2uH 100KHz 5.8A Inductor and Choke - 71-IHLP2020CZER2R2MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.2uH 100KHz 5.8A Inductor and Choke
71-IHLP2020CZER2R2MA1
Automotive 2.2uH 100KHz 5.8A Inductor and Choke 71-IHLP2020CZER2R2MA1
Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 5.8A 0.0292Ohm DCR 2020 Automotive T/R Product overview: IHLP2020CZER2R2MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 5.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 5.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER2R2MA 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 5.8A 0.0292Ohm DCR 2020 Automotive T/R Product overview: IHLP2020CZER2R2MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 5.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 5.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER2R2MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP2020CZER2R2MA1CT-ND 976033-IHLP2020CZER2R2MA1 71-IHLP2020CZER2R2MA1
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Automotive 2.2uH 100KHz 5.8A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - DSH-31-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details