2.2µH Shielded Molded Inductor 6.6A 26mOhm Max Nonstandard
2.2µH Shielded Molded Inductor 6.6A 26mOhm Max Nonstandard
POWER INDUCTOR, 2.2UH, SHIELDED, 6.6A ROHS COMPLIANT: YES
FIXED IND 2.2UH 6.6A 26MOHM SMD
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP2020CZER2R2M8ACT-ND | 73AJ6871 | IHLP2020CZER2R2M8A |
| Product Name | Fixed Inductors | Power Inductor, 2.2Uh, Shielded, 6.6A Rohs Compliant Vishay | Fixed Inductors |
| Operating Temperature | -55 to 180 C (-67 to 356 F) | -55 to 180 C (-67 to 356 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0260 ohms | 0.0260 ohms |