2.2uH Shielded SM Inductor, 6.75A, 25mR DCR, 2020 Product overview: IHLP2020CZER2R2M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 6.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 6.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER2R2M1
INDUCTOR POWER 2.2UH 6.75A SMD 2.2¦H 6.75A 5.5A 6.75A - ¦20% Shielded 25 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«
2.2µH Shielded Molded Inductor 6.75A 25mOhm Max Nonstandard
2.2µH Shielded Molded Inductor 6.75A 25mOhm Max Nonstandard
2.2µH Shielded Molded Inductor 6.75A 25mOhm Max Nonstandard
FIXED IND 2.2UH 6.75A 25MOHM SMD
INDUCTOR, SHIELDED, 2.2UH, 6.75A, 20%; Inductance:2.2µH; RMS Current (Irms):6.75A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP2020CZER2R2M11 | IHLP2020CZER2R2M11 | 541-1236-2-ND | IHLP2020CZER2R2M11 | 77R1974 |
| Product Name | 2.2uH 6.75A Inductor and Choke | INDUCTOR POWER 2.2UH 6.75A SMD 2.2¦H 6.75A 5.5A 6.75A - ¦20% Shielded 25 mOhm Max | Fixed Inductors | Fixed Inductors | Inductor, Shielded, 2.2Uh, 6.75A, 20%; Inductance Vishay |
| Core Material | Metal, Composite | ||||
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| Molded / Shielded | Shielded | Molded; Shielded | Shielded | ||
| Application | General Purpose |