Vishay Precision Group Inductor, Power, 2.2Uh, 5.8A, 20%, Full Reel; Inductance Vishay IHLP2020CZER2R2M01.

Description
INDUCTOR, POWER, 2.2UH, 5.8A, 20%, FULL REEL; Inductance:2.2µH; RMS Current (Irms):5.8A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:IHLP-2020CZ-01 Series; DC Resistance Max:0.0292ohm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, POWER, 2.2UH, 5.8A, 20%, FULL REEL; Inductance:2.2µH; RMS Current (Irms):5.8A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:IHLP-2020CZ-01 Series; DC Resistance Max:0.0292ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Power, 2.2Uh, 5.8A, 20%, Full Reel; Inductance Vishay - 27AC6612 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 2.2Uh, 5.8A, 20%, Full Reel; Inductance Vishay
27AC6612
Inductor, Power, 2.2Uh, 5.8A, 20%, Full Reel; Inductance Vishay 27AC6612
INDUCTOR, POWER, 2.2UH, 5.8A, 20%, FULL REEL; Inductance:2.2µH; RMS Current (Irms):5.8A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:IHLP-2020CZ-01 Series; DC Resistance Max:0.0292ohm RoHS Compliant: Yes

INDUCTOR, POWER, 2.2UH, 5.8A, 20%, FULL REEL; Inductance:2.2µH; RMS Current (Irms):5.8A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:IHLP-2020CZ-01 Series; DC Resistance Max:0.0292ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC6612
Product Name Inductor, Power, 2.2Uh, 5.8A, 20%, Full Reel; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
DCR 0.0292 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678198 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details