INDUCTOR POWER 2.2UH 5.8A SMD 2.2¦H 5.8A 10A 5.8A - ¦20% Shielded 29.2 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Cut Tape (CT)
2.2µH Shielded Molded Inductor 5.8A 29.2mOhm Max Nonstandard
2.2µH Shielded Molded Inductor 5.8A 29.2mOhm Max Nonstandard
2.2µH Shielded Molded Inductor 5.8A 29.2mOhm Max Nonstandard
2.2uH Shielded SMD Inductor, 5.8A, 2020, Composite Core Product overview: IHLP2020CZER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 5.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 5.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER2R2M0
Vishay IHLP2020CZER2R2M01
INDUCTOR, POWER, 2.2UH, 5.8A, 20%; Inductance:2.2µH; RMS Current (Irms):5.8A; Inductor Construction:Shielde
INDUCTOR, POWER, 2.2UH, 5.8A, 20%, FULL REEL; Inductance:2.2µH; RMS Current (Irms):5.8A; Inductor Construction:Shielde
FIXED IND 2.2UH 5.8A 29.2MOHM SM
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP2020CZER2R2M01 | 541-1268-1-ND | 71-IHLP2020CZER2R2M01 | 7486903P | 7486903 | 29Y2600 | IHLP2020CZER2R2M01 |
| Product Name | INDUCTOR POWER 2.2UH 5.8A SMD 2.2¦H 5.8A 10A 5.8A - ¦20% Shielded 29.2 mOhm Max | Fixed Inductors | SMD 2.2uH 5.8A Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Inductor, Power, 2.2Uh, 5.8A, 20%; Inductance Vishay | Fixed Inductors |
| Application | General Purpose | ||||||
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| DCR | 0.0292 ohms | 0.0292 ohms | 0.0292 ohms | 0.0292 ohms | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |