Vishay Intertechnology, Inc. Fixed Inductors IHLP2020CZER1R5M8A

Description
1.5µH Shielded Molded Inductor 7.9A 19.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Molded Inductor 7.9A 19.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP2020CZER1R5M8ATR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 7.9A 19.8mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 7.9A 19.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2020CZER1R5M8ACT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 7.9A 19.8mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 7.9A 19.8mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 1.5Uh, Shielded, 7.9A Rohs Compliant Vishay - 73AJ6868 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1.5Uh, Shielded, 7.9A Rohs Compliant Vishay
73AJ6868
Power Inductor, 1.5Uh, Shielded, 7.9A Rohs Compliant Vishay 73AJ6868
POWER INDUCTOR, 1.5UH, SHIELDED, 7.9A ROHS COMPLIANT: YES

POWER INDUCTOR, 1.5UH, SHIELDED, 7.9A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP2020CZER1R5M8ATR-ND 73AJ6868
Product Name Fixed Inductors Power Inductor, 1.5Uh, Shielded, 7.9A Rohs Compliant Vishay
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0198 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMF Series 39 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-393121 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 39000 microH
View Details
Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details