1.5µH Shielded Molded Inductor 7.9A 19.8mOhm Max Nonstandard
1.5µH Shielded Molded Inductor 7.9A 19.8mOhm Max Nonstandard
FIXED IND 1.5UH 7.9A 19.8MOHM SM Product overview: IHLP2020CZER1R5M5A from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 7.9A, 19.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 7.9A, 19.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER1R5M5
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP2020CZER1R5M5ATR-ND | 71-IHLP2020CZER1R5M5A |
| Product Name | Fixed Inductors | 1.5UH 7.9A 19.8MOHM Inductor and Choke |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.0198 ohms |