15µH Shielded Molded Inductor 2.4A 208mOhm Max Nonstandard
15µH Shielded Molded Inductor 2.4A 208mOhm Max Nonstandard
POWER INDUCTOR, 15UH, SHIELDED, 2.4A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP2020CZER150M8ATR-ND | 73AJ6870 |
| Product Name | Fixed Inductors | Power Inductor, 15Uh, Shielded, 2.4A Rohs Compliant Vishay |
| Operating Temperature | -55 to 180 C (-67 to 356 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | |
| DCR | 0.2080 ohms |