Vishay Precision Group Inductor, Shielded, 15Uh, 1.9A; Inductance Vishay IHLP2020CZER150M01.

Description
INDUCTOR, SHIELDED, 15UH, 1.9A; Inductance:15µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde d; Saturation Current (Isat):2.5A; Product Range:IHLP-2020CZ-01 Series; DC Resistance Max:0.265ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 15UH, 1.9A; Inductance:15µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde d; Saturation Current (Isat):2.5A; Product Range:IHLP-2020CZ-01 Series; DC Resistance Max:0.265ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 15Uh, 1.9A; Inductance Vishay - 23AC5795 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 1.9A; Inductance Vishay
23AC5795
Inductor, Shielded, 15Uh, 1.9A; Inductance Vishay 23AC5795
INDUCTOR, SHIELDED, 15UH, 1.9A; Inductance:15µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde d; Saturation Current (Isat):2.5A; Product Range:IHLP-2020CZ-01 Series; DC Resistance Max:0.265ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 1.9A; Inductance:15µH; RMS Current (Irms):1.9A; Inductor Construction:Shielded; Saturation Current (Isat):2.5A; Product Range:IHLP-2020CZ-01 Series; DC Resistance Max:0.265ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 23AC5795
Product Name Inductor, Shielded, 15Uh, 1.9A; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 15 microH
Inductance Tolerance 20 (+/- %)
DCR 0.2650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5766-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CMT-8108-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details